The MBNF15S2G45 is a single-pole, double-throw, snap-action pushbutton switch with gold-plated contacts rated for 0.4VA maximum at 28V AC/DC. It features a vertical PC mount configuration with a .315" (8.0mm) diameter actuator cap and solder lug terminals. The switch has a nominal operating force of 2.45N, a total travel of 1.0mm, and is constructed with a stainless steel frame, brass bushing with nickel plating, and a PBT guide rated UL94V-0. It operates from -30°C to +85°C, withstands 500m/s² shock, and has a mechanical life of 200,000 operations and an electrical life of 100,000 operations. The epoxy-sealed terminals prevent contaminant ingress, and the design includes anti-jamming protection and audible actuation feedback.
MBNF Series Miniature Pushbutton Switches (Formerly MB2500 Series)
SNAP-ACTION BUSHING MOUNT PUSHBUTTON
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | MBNF15S2G45 | 2300-MBNF15S2G45 |
| Product Name | Snap-Action Bushing Mount Pushbutton | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | |
| Switch Function | Momentary Contact; On-Mom | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Through Hole, Right Angle, Vertical |