The MBNR25A2W30-FA is a double-pole, snap-action pushbutton switch with silver contacts rated for 2A at 125V AC, featuring a solder lug terminal and a .295" (7.5mm) diameter actuator cap. It has a stainless steel frame, brass bushing with nickel plating, and a polybutylene terephthalate guide and diallyl phthalate case, both rated UL94V-0. The switch operates with a nominal force of 3.92N, a total travel of 1.0mm, and offers 200,000 mechanical operations and 25,000 electrical operations. It complies with vibration and shock standards and supports an operating temperature range of -30°C to +85°C.
MBNR Series Miniature Pushbutton Switches ( Formerly MB2400 Series)
SNAP-ACTION BRACKET PC MOUNT PUSHBUTTON
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | MBNR25A2W30-FA | 2300-MBNR25A2W30-FA |
| Product Name | Snap-Action Bushing Mount Pushbutton | Pushbutton Switches |
| Actuator Specifications | Round, Button | |
| Switch Function | Momentary Contact; On-Mom | |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Through Hole, Right Angle |