Petersen Products Co. Bag, Lifting Flat Form High Pressure Air, Square 36"x36" Dia 161-03636

Description
Air Requirement 28.6 cu/Ft (810 l) Country of Origin Slovenia Lift Height Max 6.7" (170mm) Material Aramid Cord Reinforced Natural Rubber Max Load, Tons Max Lifting Capacity at Max Lift Height is 36.6 US Tons Pressure, Inflation Max 116 psi (8 bar) Sage Subcategory Number W161 Shipping Wt. 45 Lb (20.41 Kg) Size 36" X 36" (914mm X 914mm) Size, Lay Flat 36" X 36" X 1" Thickness 1" (25mm) Working Pressure 116 psi (8 bar)
Request a Quote
Description
Air Requirement 28.6 cu/Ft (810 l) Country of Origin Slovenia Lift Height Max 6.7" (170mm) Material Aramid Cord Reinforced Natural Rubber Max Load, Tons Max Lifting Capacity at Max Lift Height is 36.6 US Tons Pressure, Inflation Max 116 psi (8 bar) Sage Subcategory Number W161 Shipping Wt. 45 Lb (20.41 Kg) Size 36" X 36" (914mm X 914mm) Size, Lay Flat 36" X 36" X 1" Thickness 1" (25mm) Working Pressure 116 psi (8 bar)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bag, Lifting Flat Form High Pressure Air, Square 36
Fredonia, WI, United States
Bag, Lifting Flat Form High Pressure Air, Square 36"x36" Dia
161-03636
Bag, Lifting Flat Form High Pressure Air, Square 36"x36" Dia 161-03636
Air Requirement 28.6 cu/Ft (810 l) Country of Origin Slovenia Lift Height Max 6.7" (170mm) Material Aramid Cord Reinforced Natural Rubber Max Load, Tons Max Lifting Capacity at Max Lift Height is 36.6 US Tons Pressure, Inflation Max 116 psi (8 bar) Sage Subcategory Number W161 Shipping Wt. 45 Lb (20.41 Kg) Size 36" X 36" (914mm X 914mm) Size, Lay Flat 36" X 36" X 1" Thickness 1" (25mm) Working Pressure 116 psi (8 bar)

Air Requirement 28.6 cu/Ft (810 l)
Country of Origin Slovenia
Lift Height Max 6.7" (170mm)
Material Aramid Cord Reinforced Natural Rubber
Max Load, Tons Max Lifting Capacity at Max Lift Height is 36.6 US Tons
Pressure, Inflation Max 116 psi (8 bar)
Sage Subcategory Number W161
Shipping Wt. 45 Lb (20.41 Kg)
Size 36" X 36" (914mm X 914mm)
Size, Lay Flat 36" X 36" X 1"
Thickness 1" (25mm)
Working Pressure 116 psi (8 bar)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Lifting Jacks
Product Number 161-03636
Product Name Bag, Lifting Flat Form High Pressure Air, Square 36"x36" Dia
Jack Type Inflatable
Unlock Full Specs
to access all available technical data

Similar Products

Bag, Lifting Flat Form 145 Psi Air, Square 8
Specs
Jack Type Inflatable
Actuation Air
Capacity 4.4 tons (3.99 metric tons)
View Details
Bag, Lifting Flat Form High Pressure Air, Square 12
Specs
Jack Type Inflatable
Actuation Air
Capacity 6.1 tons (5.53 metric tons)
View Details
Jack, Manhole (Hose Guide) - 938-7824 - Petersen Products Co.
Specs
Actuation Hand
View Details
Bag, Lifting Flat Form 145 Psi Air, Square 12
Specs
Jack Type Inflatable
Actuation Air
Capacity 8.8 tons (7.98 metric tons)
View Details