Petersen Products Co. Bag, Lifting Flat Form 145 Psi Air, Square 12"x12" Sq 161-51212

Description
Burst Strength, Min 580 psi (40 bar) Comment 1 Extra 1/4" SAE industrial plug included Comment 2 Height and load less if lower bag psi Connection Type 1/4" BSP to a 1/4" Safety Plug Country of Origin France Lift Height Max 6.9" (175mm) Material, Body Aramid Reinforced Natural Rubber Max Load, Tons 8.8 US Tons @ 1" Height Press. Max Test PSI 218 psi (15.03 bar) Pressure, Inflation Max 145 psi (10 bar) Sage Subcategory Number W1615 Shipping Wt. 5 Lbs (2.27 Kg) Size 12" X 12" (305mm X 305mm) Temperature Max. Service F 120 F (48.89 C) Thickness 0.86" (21.8mm)
Request a Quote
Description
Burst Strength, Min 580 psi (40 bar) Comment 1 Extra 1/4" SAE industrial plug included Comment 2 Height and load less if lower bag psi Connection Type 1/4" BSP to a 1/4" Safety Plug Country of Origin France Lift Height Max 6.9" (175mm) Material, Body Aramid Reinforced Natural Rubber Max Load, Tons 8.8 US Tons @ 1" Height Press. Max Test PSI 218 psi (15.03 bar) Pressure, Inflation Max 145 psi (10 bar) Sage Subcategory Number W1615 Shipping Wt. 5 Lbs (2.27 Kg) Size 12" X 12" (305mm X 305mm) Temperature Max. Service F 120 F (48.89 C) Thickness 0.86" (21.8mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bag, Lifting Flat Form 145 Psi Air, Square 12
Fredonia, WI, United States
Bag, Lifting Flat Form 145 Psi Air, Square 12"x12" Sq
161-51212
Bag, Lifting Flat Form 145 Psi Air, Square 12"x12" Sq 161-51212
Burst Strength, Min 580 psi (40 bar) Comment 1 Extra 1/4" SAE industrial plug included Comment 2 Height and load less if lower bag psi Connection Type 1/4" BSP to a 1/4" Safety Plug Country of Origin France Lift Height Max 6.9" (175mm) Material, Body Aramid Reinforced Natural Rubber Max Load, Tons 8.8 US Tons @ 1" Height Press. Max Test PSI 218 psi (15.03 bar) Pressure, Inflation Max 145 psi (10 bar) Sage Subcategory Number W1615 Shipping Wt. 5 Lbs (2.27 Kg) Size 12" X 12" (305mm X 305mm) Temperature Max. Service F 120 F (48.89 C) Thickness 0.86" (21.8mm)

Burst Strength, Min 580 psi (40 bar)
Comment 1 Extra 1/4" SAE industrial plug included
Comment 2 Height and load less if lower bag psi
Connection Type 1/4" BSP to a 1/4" Safety Plug
Country of Origin France
Lift Height Max 6.9" (175mm)
Material, Body Aramid Reinforced Natural Rubber
Max Load, Tons 8.8 US Tons @ 1" Height
Press. Max Test PSI 218 psi (15.03 bar)
Pressure, Inflation Max 145 psi (10 bar)
Sage Subcategory Number W1615
Shipping Wt. 5 Lbs (2.27 Kg)
Size 12" X 12" (305mm X 305mm)
Temperature Max. Service F 120 F (48.89 C)
Thickness 0.86" (21.8mm)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Lifting Jacks
Product Number 161-51212
Product Name Bag, Lifting Flat Form 145 Psi Air, Square 12"x12" Sq
Jack Type Inflatable
Unlock Full Specs
to access all available technical data

Similar Products

Jack, Manhole (Hose Guide) - 938-7824 - Petersen Products Co.
Specs
Actuation Hand
View Details
Bag, Lifting Flat Form 145 Psi Air, Square 8
Specs
Jack Type Inflatable
Actuation Air
Capacity 4.4 tons (3.99 metric tons)
View Details
Bag, Lifting Flat Form High Pressure Air, Square 24
Specs
Jack Type Inflatable
Actuation Air
Capacity 10.5 tons (9.53 metric tons)
View Details
Bag, Lifting Flat Form 145 Psi Air, Square 20
Specs
Jack Type Inflatable
Actuation Air
Capacity 26 tons (23.59 metric tons)
View Details