Coaxial Cable 30 AWG (0.06mm²) RG-179B 500.0' (152.40m) 75 Ohms
| DigiKey | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | 9179BBR002-500-ND | 9179B BR002 |
| Product Name | Coaxial Cables (RF) | Coaxial Cables |
| Product Category | Cable | |
| Cable Jacket | Fluorinated Ethylene-Propylene (FEP) | |
| Cable Conductor | Steel, Silver Coated | |
| Cable Shielding | Braid |