Pomona Electronics Coaxial Cables (RF) BNC-C-18

Description
CABLE ASSY,COAX,BNC(M),BNC (M),18IN
Request a Quote Datasheet
Description
CABLE ASSY,COAX,BNC(M),BNC (M),18IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BNC-C-18 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CABLE ASSY,COAX,BNC(M),BNC (M),18IN

CABLE ASSY,COAX,BNC(M),BNC(M),18IN

Buy Now
Coaxial Cables (RF) - 501-1770-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-1770-ND
Coaxial Cables (RF) 501-1770-ND
"Cable Assembly Coaxial BNC to BNC RG-58C 18.00"" (457.20mm)"

"Cable Assembly Coaxial BNC to BNC RG-58C 18.00"" (457.20mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - BNC-C-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
BNC-C-18
Cable Assemblies - Coaxial Cables (RF) BNC-C-18
CBL ASSY BNC PLUG TO PLUG 18"

CBL ASSY BNC PLUG TO PLUG 18"

Supplier's Site
RF Cable Assemblies - BNC-C-18 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
BNC-C-18
RF Cable Assemblies BNC-C-18
RF Cable Assemblies BNC 50 OHM RG58C

RF Cable Assemblies BNC 50 OHM RG58C

Buy Now Datasheet
Cable Assy; 18 in.; RG58C/U; Non Booted; Black Jacket; UL Listed - 70197077 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 18 in.; RG58C/U; Non Booted; Black Jacket; UL Listed
70197077
Cable Assy; 18 in.; RG58C/U; Non Booted; Black Jacket; UL Listed 70197077
Ratings Operating Voltage. Shield-Earth: 30 VAC/60 VDC Max. Inner Conductor/Shield: 500 V Max. +80°C (+176°F) Max. 50 Ohms

Ratings
Operating Voltage. Shield-Earth:
30 VAC/60 VDC Max.
Inner Conductor/Shield:
500 V Max. +80°C (+176°F) Max. 50 Ohms

Supplier's Site
Coaxial Cable, Rg-58C/u, 18In, Black; Connector Type A Pomona - 30F1417 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 18In, Black; Connector Type A Pomona
30F1417
Coaxial Cable, Rg-58C/u, 18In, Black; Connector Type A Pomona 30F1417
COAXIAL CABLE, RG-58C/U, 18IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 18IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number BNC-C-18 501-1770-ND BNC-C-18 BNC-C-18 70197077 30F1417
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Cable Assy; 18 in.; RG58C/U; Non Booted; Black Jacket; UL Listed Coaxial Cable, Rg-58C/u, 18In, Black; Connector Type A Pomona
Cable Type Coaxial Coaxial Coaxial Coaxial
Application RF RF Instrumentation and Control
Connector Type BNC BNC BNC; BNC Straight Plug
Rated Temperature 80 C (176 F) 80 C (176 F) 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-7-XX-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details