Adam Technologies, Inc. Coaxial Cables CA#DKCA1-152L0-I0-12

Description
COAX CABLE, I-PEX?OPEN, 1.13mm BK 50?, L=12inch
Request a Quote
Description
COAX CABLE, I-PEX?OPEN, 1.13mm BK 50?, L=12inch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
COAX CABLE, I-PEX?OPEN, 1.13mm BK 50?, L=12inch

COAX CABLE, I-PEX?OPEN, 1.13mm BK 50?, L=12inch

Supplier's Site
Swedesboro, NJ, United States
COAX CABLE, I-PEX-OPEN, 1.13mm BK 50Ω, L

COAX CABLE, I-PEX-OPEN, 1.13mm BK 50Ω, L

Buy Now

Technical Specifications

  New Yorker Electronics Co., Inc. Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1001-CA#DKCA1-152L0-I0-12 CA#DKCA1-152L0-I0-12
Product Name Coaxial Cables Coaxial Cable
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8G4-ES-30-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 98.4 ft (300 dm)
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - 189-533009-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details