Coaxial Cable 26 AWG (0.14mm²) RG-174 1000.0' (304.80m) 50 Ohms
CABLE, COAXIAL, RG-174/U, 26AWG, 1000FT, BLACK; Coaxial Cable Type:RG174; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
13 to 30 AWG, TFE⁄Solid Polyethylene Dielectric, Coaxial Cables
Alpha Essentials Coaxial RG-174/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1100V, Black, 1000ft, 9174 BK001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9174 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-174/U AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1100V NOMINAL OD (IN) : 0.102 STANDARDS/APPROVALS : UL Approved MIL-SPEC : MIL-DTL-17
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Coaxial Cables and Triaxial Cables | Cable Assemblies | Coaxial Cables and Triaxial Cables | Multiconductor Cables |
| Product Number | 9174 BK001 | 9174BK001-1000-ND | 02F9848 | 70140809 | ALP9174-BK001 |
| Product Name | Coaxial Cables | Coaxial Cables (RF) | Cable, Coaxial, Rg-174/u, 26Awg, 1000Ft, Black; Coaxial Cable Type Alpha Wire | Cable, Coaxial; 26 AWG; 7/34; 0.425 in.; Polyvinylchloride - Type I; Black | Alpha Essentials Coaxial RG-174/U 50 Ohm Cable - Braid Shield - 26 AWG - Black - 1100V - 1000 ft - 9174 BK001 |
| Cable Type | Coaxial | Coaxial | |||
| Product Category | Cable | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Steel, Copper Coated | Copper Clad Steel | |||
| Cable Shielding | Braid | Braid | Braid; Braid |