Pomona Electronics Coaxial Cables (RF) BNC-C-36

Description
"Cable Assembly Coaxial BNC to BNC RG-58C 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58C 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 501-2148-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
501-2148-ND
Coaxial Cables (RF) 501-2148-ND
"Cable Assembly Coaxial BNC to BNC RG-58C 36.00"" (914.40mm)"

"Cable Assembly Coaxial BNC to BNC RG-58C 36.00"" (914.40mm)"

Buy Now Datasheet
 - BNC-C-36 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CABLE ASSY,COAX, BNC(M), BNC(M), 36IN

CABLE ASSY,COAX, BNC(M), BNC(M), 36IN

Buy Now
Cable Assy; 36 in.; RG58C/U; Non Booted; Black Jacket; UL Listed - 70197054 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 36 in.; RG58C/U; Non Booted; Black Jacket; UL Listed
70197054
Cable Assy; 36 in.; RG58C/U; Non Booted; Black Jacket; UL Listed 70197054
Ratings Operating Voltage. Shield-Earth: 30 VAC/60 VDC Max. Inner Conductor/Shield: 500 V Max. +80°C (+176°F) Max. 50 Ohms

Ratings
Operating Voltage. Shield-Earth:
30 VAC/60 VDC Max.
Inner Conductor/Shield:
500 V Max. +80°C (+176°F) Max. 50 Ohms

Supplier's Site
Coaxial Cable, Rg-58C/u, 36In, Black; Connector Type A Pomona - 34F843 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 36In, Black; Connector Type A Pomona
34F843
Coaxial Cable, Rg-58C/u, 36In, Black; Connector Type A Pomona 34F843
COAXIAL CABLE, RG-58C/U, 36IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 36IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - BNC-C-36 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
BNC-C-36
Cable Assemblies - Coaxial Cables (RF) BNC-C-36
CBL ASSY BNC PLUG TO PLUG 36"

CBL ASSY BNC PLUG TO PLUG 36"

Supplier's Site
RF Cable Assemblies - BNC-C-36 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
BNC-C-36
RF Cable Assemblies BNC-C-36
RF Cable Assemblies BNC 50 OHM RG58C

RF Cable Assemblies BNC 50 OHM RG58C

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 501-2148-ND BNC-C-36 70197054 34F843 BNC-C-36 BNC-C-36
Product Name Coaxial Cables (RF) Cable Assy; 36 in.; RG58C/U; Non Booted; Black Jacket; UL Listed Coaxial Cable, Rg-58C/u, 36In, Black; Connector Type A Pomona Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF Instrumentation and Control RF
Cable Type Coaxial Coaxial Coaxial Coaxial
Connector Type BNC BNC BNC; BNC Straight Plug
Rated Temperature 80 C (176 F) 80 C (176 F) 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers