Alpha Wire Coaxial Cables 9179B BR005

Description
100' COAX CABLE 179 B/U
Request a Quote Datasheet
Description
100' COAX CABLE 179 B/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9179B BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9179B BR005
Coaxial Cables 9179B BR005
100' COAX CABLE 179 B/U

100' COAX CABLE 179 B/U

Buy Now
Coaxial Cables (RF) - A317-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A317-100-ND
Coaxial Cables (RF) A317-100-ND
Coaxial Cable 30 AWG (0.06mm²) RG-179B 100.0' (30.48m) 75 Ohms

Coaxial Cable 30 AWG (0.06mm²) RG-179B 100.0' (30.48m) 75 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-179B/u, 100Ft, Brown; Coaxial Cable Type Alpha Wire - 85K9962 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-179B/u, 100Ft, Brown; Coaxial Cable Type Alpha Wire
85K9962
Coaxial Cable, Rg-179B/u, 100Ft, Brown; Coaxial Cable Type Alpha Wire 85K9962
COAXIAL CABLE, RG-179B/U, 100FT, BROWN; Coaxial Cable Type:RG179B; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, RG-179B/U, 100FT, BROWN; Coaxial Cable Type:RG179B; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 9179B BR005 A317-100-ND 85K9962
Product Name Coaxial Cables Coaxial Cables (RF) Coaxial Cable, Rg-179B/u, 100Ft, Brown; Coaxial Cable Type Alpha Wire
Cable Type Coaxial Coaxial
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Steel, Silver Coated
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details