Coaxial Cable 20 AWG RG-58 1000.0' (304.80m) 50 Ohms
Coaxial Cable 20 AWG RG-58 500.0' (152.40m) 50 Ohms
Coaxial Cable 20 AWG RG-58 50.0' (15.24m) 50 Ohms
Coaxial Cable 20 AWG RG-58 100.0' (30.48m) 50 Ohms
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 300V, Black, 1000ft, 9158S BK001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9158S BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.159 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17
Coaxial Cable, RG58, 20 AWG, 1000 ft, 304.8 m RoHS Compliant: Yes
| DigiKey | DigiKey | DigiKey | DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 9158SBK001-1000-ND | 9158SBK001-500-ND | 9158SBK001-50-ND | 9158SBK001-100-ND | 9158S BK001 | ALP9158S-BK001 | 95C2952 |
| Product Name | Coaxial Cables (RF) | Coaxial Cables (RF) | Coaxial Cables (RF) | Coaxial Cables (RF) | Coaxial Cables | Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 300V - 1000 ft - 9158S BK001 | Coaxial Cable, Rg58, 20 Awg, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire |
| Product Category | Cable | Cable | Cable | Cable | |||
| Cable Jacket | Fluorinated Ethylene-Propylene (FEP) | Fluorinated Ethylene-Propylene (FEP) | Fluorinated Ethylene-Propylene (FEP) | Fluorinated Ethylene-Propylene (FEP) | FEP | ||
| Cable Conductor | Copper | Copper | Copper | Copper | |||
| Cable Shielding | Braid | Braid | Braid | Braid | Braid; Braid | ||
| North American | 20 AWG | 20 AWG | 20 AWG | 20 AWG | 20 AWG |