Coaxial Cable 26 AWG (0.14mm²) RG-174 100.0' (30.48m) 50 Ohms
Alpha Wire 9174 BK005 Coaxial Cable
13 to 30 AWG, TFE⁄Solid Polyethylene Dielectric, Coaxial Cables
Alpha Essentials Coaxial RG-174/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1100V, Black, 100ft, 9174 BK005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9174 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-174/U AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1100V NOMINAL OD (IN) : 0.102 STANDARDS/APPROVALS : UL Approved MIL-SPEC : MIL-DTL-17
COAXIAL CABLE, RG-174/U, 26AWG, 100FT, BLACK, PVC; Coaxial Cable Type:RG174; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Product Range:-RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Allied Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Cable Assemblies | Cable Assemblies | Coaxial Cables and Triaxial Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | A307-100-ND | 1119199 | 9174 BK005 | 70140807 | ALP9174-BK005 | 02F9846 |
| Product Name | Coaxial Cables (RF) | Coaxial Cable | Coaxial Cables | Cable, Coaxial; 26 AWG; 7/34; 0.100 in.; Polyvinylchloride - Type I; Black | Alpha Essentials Coaxial RG-174/U 50 Ohm Cable - Braid Shield - 26 AWG - Black - 1100V - 100 ft - 9174 BK005 | Coaxial Cable, Rg-174/u, 26Awg, 100Ft, Black, Pvc; Coaxial Cable Type Alpha Wire |
| Product Category | Cable | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Conductor | Steel, Copper Coated | Copper Clad Steel | ||||
| Cable Shielding | Braid | Braid | Braid; Braid | |||
| North American | 26 AWG | 26 AWG | 26 AWG |