"Cable Assembly Coaxial BNC to BNC RG-58C 72.0"" (1.8m) 6.0'"
CABLE ASSY,COAX,BNC(M), BNC(M), 72IN
RF Cable Assemblies BNC 50 OHM RG58C
COAXIAL CABLE, RG-58C/U, 72IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black RoHS Compliant: Yes
COAXIAL CABLE, RG-58C/U, 72IN, BLACK; CONNECTOR TYPE A:BNC STRAIGHT PLUG; CONNECTOR TYPE B:BNC STRAIGHT PLUG; CABLE LENGTH - IMPERIAL:6FT; CABLE LENGT. FREE 2 YEAR RADWELL WARRANTY
CBL ASSY BNC PLUG TO PLUG 6'
Ratings
Operating Voltage. Shield-Earth: 30 VAC/60 VDC Max.
Inner Conductor/Shield: 500 V Max. +80°C (+176°F) Max. 50 Ohms
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 501-2151-ND | BNC-C-72 | BNC-C-72 | 91B2144 | 19013058 | BNC-C-72 | 70197575 |
| Product Name | Coaxial Cables (RF) | RF Cable Assemblies | Coaxial Cable, Rg-58C/u, 72In, Black; Connector Type A Pomona | Electrical Cable/Wire | Cable Assemblies - Coaxial Cables (RF) | CABLE ASSY,COAX,BNC(M), BNC(M), 72IN | |
| Application | RF | RF | Instrumentation and Control | ||||
| Cable Type | Coaxial | Coaxial | Coaxial | Coaxial | |||
| Connector Type | BNC | BNC; BNC Straight Plug | BNC | ||||
| Rated Temperature | 80 C (176 F) | 80 C (176 F) | 80 C (176 F) |