Alpha Wire Coaxial Cables (RF) 9223 BK005

Description
Coaxial Cable 19 AWG (0.65mm²) RG-223 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 19 AWG (0.65mm²) RG-223 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - A309-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A309-100-ND
Coaxial Cables (RF) A309-100-ND
Coaxial Cable 19 AWG (0.65mm²) RG-223 100.0' (30.48m) 50 Ohms

Coaxial Cable 19 AWG (0.65mm²) RG-223 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - 9223 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9223 BK005
Coaxial Cables 9223 BK005
100' COAX CABLE 223/U

100' COAX CABLE 223/U

Buy Now
Alpha Essentials Coaxial RG-223/U 50 Ohm Cable - Braid Shield - 19 AWG - Black - 1400V - 100 ft - 9223 BK005 - ALP9223-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-223/U 50 Ohm Cable - Braid Shield - 19 AWG - Black - 1400V - 100 ft - 9223 BK005
ALP9223-BK005
Alpha Essentials Coaxial RG-223/U 50 Ohm Cable - Braid Shield - 19 AWG - Black - 1400V - 100 ft - 9223 BK005 ALP9223-BK005
Alpha Essentials Coaxial RG-223/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 100ft, 9223 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9223 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-223/U AWG/GAUGE : 19 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.212 MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-223/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 100ft, 9223 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9223 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-223/U AWG/GAUGE : 19 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.212 MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables
Product Number A309-100-ND 9223 BK005 ALP9223-BK005
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-223/U 50 Ohm Cable - Braid Shield - 19 AWG - Black - 1400V - 100 ft - 9223 BK005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper, Silver Coated
Cable Shielding Braid Braid; Braid
North American 19 AWG 19 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Standard and Mini Alligator Clips - 1029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details