Alpha Wire Coaxial Cables (RF) 9174 BK002

Description
Coaxial Cable 26 AWG (0.14mm²) RG-174 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 26 AWG (0.14mm²) RG-174 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9174BK002-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9174BK002-500-ND
Coaxial Cables (RF) 9174BK002-500-ND
Coaxial Cable 26 AWG (0.14mm²) RG-174 500.0' (152.40m) 50 Ohms

Coaxial Cable 26 AWG (0.14mm²) RG-174 500.0' (152.40m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - 9174 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9174 BK002
Coaxial Cables 9174 BK002
500' COAX CABLE 174/U

500' COAX CABLE 174/U

Buy Now
Alpha Essentials Coaxial RG-174/U 50 Ohm Cable - Braid Shield - 26 AWG - Black - 1100V - 500 ft - 9174 BK002 - ALP9174-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-174/U 50 Ohm Cable - Braid Shield - 26 AWG - Black - 1100V - 500 ft - 9174 BK002
ALP9174-BK002
Alpha Essentials Coaxial RG-174/U 50 Ohm Cable - Braid Shield - 26 AWG - Black - 1100V - 500 ft - 9174 BK002 ALP9174-BK002
Alpha Essentials Coaxial RG-174/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1100V, Black, 500ft, 9174 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9174 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-174/U AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1100V NOMINAL OD (IN) : 0.102 STANDARDS/APPROVALS : UL Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-174/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1100V, Black, 500ft, 9174 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9174 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-174/U AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1100V NOMINAL OD (IN) : 0.102 STANDARDS/APPROVALS : UL Approved MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables
Product Number 9174BK002-500-ND 9174 BK002 ALP9174-BK002
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-174/U 50 Ohm Cable - Braid Shield - 26 AWG - Black - 1100V - 500 ft - 9174 BK002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Steel, Copper Coated
Cable Shielding Braid Braid; Braid
North American 26 AWG 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6069A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged/armored
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details