Coaxial Cable 13 AWG (1.83mm²) RG-214 100.0' (30.48m) 50 Ohms
COAXIAL CABLE, RG-214/U, 100FT, BLACK; Coaxial Cable Type:RG214; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Alpha Essentials Coaxial RG-214/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 3700V, Black, 100ft, 9214 BK005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9214 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-214/U AWG/GAUGE : 13 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.425 MIL-SPEC : MIL-DTL-17
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Coaxial Cables and Triaxial Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 9214 BK005 | 9214BK005-100-ND | 02F9851 | ALP9214-BK005 |
| Product Name | Coaxial Cables | Coaxial Cables (RF) | Coaxial Cable, Rg-214/u, 100Ft, Black; Coaxial Cable Type Alpha Wire | Alpha Essentials Coaxial RG-214/U 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 100 ft - 9214 BK005 |
| Cable Type | Coaxial | Coaxial | ||
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Conductor | Copper, Silver Coated | |||
| Cable Shielding | Braid | Braid; Braid |