Alpha Wire Coaxial Cables 9180B CL005

Description
100' COAX CABLE 180 B/U
Request a Quote
Description
100' COAX CABLE 180 B/U
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9180B CL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9180B CL005
Coaxial Cables 9180B CL005
100' COAX CABLE 180 B/U

100' COAX CABLE 180 B/U

Buy Now
Alpha Essentials Coaxial RG-180B/U 95 Ohm Cable - Braid Shield - 30 AWG - Clear - 1100V - 100 ft - 9180B CL005 - ALP9180B-CL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-180B/U 95 Ohm Cable - Braid Shield - 30 AWG - Clear - 1100V - 100 ft - 9180B CL005
ALP9180B-CL005
Alpha Essentials Coaxial RG-180B/U 95 Ohm Cable - Braid Shield - 30 AWG - Clear - 1100V - 100 ft - 9180B CL005 ALP9180B-CL005
Alpha Essentials Coaxial RG-180B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1100V, Clear, 100ft, 9180B CL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9180B CL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-180B/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Clear JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 95 Ohm VOLTAGE : 1100V NOMINAL OD (IN) : 0.141 MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-180B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1100V, Clear, 100ft, 9180B CL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9180B CL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-180B/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Clear JACKET MATERIAL : FEP SHIELDING : Braid IMPEDANCE : 95 Ohm VOLTAGE : 1100V NOMINAL OD (IN) : 0.141 MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables
Product Number 9180B CL005 ALP9180B-CL005
Product Name Coaxial Cables Alpha Essentials Coaxial RG-180B/U 95 Ohm Cable - Braid Shield - 30 AWG - Clear - 1100V - 100 ft - 9180B CL005
Cable Type Coaxial
Cable Jacket FEP
Cable Shielding Braid; Braid
Standards / Certifications MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details