Alpha Wire Coaxial Cables 9196A WH002

Description
500' COAX CABLE 196 A/U
Request a Quote Datasheet
Description
500' COAX CABLE 196 A/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9196A WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9196A WH002
Coaxial Cables 9196A WH002
500' COAX CABLE 196 A/U

500' COAX CABLE 196 A/U

Buy Now
Coaxial Cables (RF) - 9196AWH002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9196AWH002-ND
Coaxial Cables (RF) 9196AWH002-ND
Coaxial Cable 30 AWG RG-196A 500.0' (152.40m) 50 Ohms

Coaxial Cable 30 AWG RG-196A 500.0' (152.40m) 50 Ohms

Buy Now Datasheet
Alpha Essentials Coaxial 50 Ohm Cable - Braid Shield - 30 AWG - White - 750V - 500 ft - 9196A WH002 - ALP9196A-WH002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial 50 Ohm Cable - Braid Shield - 30 AWG - White - 750V - 500 ft - 9196A WH002
ALP9196A-WH002
Alpha Essentials Coaxial 50 Ohm Cable - Braid Shield - 30 AWG - White - 750V - 500 ft - 9196A WH002 ALP9196A-WH002
Alpha Essentials Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, White, 500ft, 9196A WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9196A WH002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-142B/U RG-174 RG-178B/U RG-188A/U RG-196A/U RG-213 RG-214 RG-217/U RG-223/U RG-316/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PTFE SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.075

Alpha Essentials Coaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, White, 500ft, 9196A WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9196A WH002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-142B/U RG-174 RG-178B/U RG-188A/U RG-196A/U RG-213 RG-214 RG-217/U RG-223/U RG-316/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PTFE SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.075

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Multiconductor Cables
Product Number 9196A WH002 9196AWH002-ND ALP9196A-WH002
Product Name Coaxial Cables Coaxial Cables (RF) Alpha Essentials Coaxial 50 Ohm Cable - Braid Shield - 30 AWG - White - 750V - 500 ft - 9196A WH002
Cable Type Coaxial
Product Category Cable
Cable Jacket Teflon PTFE
Cable Conductor Steel, Silver Coated
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male, 75Ohm Double Shielded Video Cable - 8909 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Connector Type BNC
View Details