Belden Inc. Flat Ribbon Cables 9L26010 008H100

Description
"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - BEL1471-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
BEL1471-100-ND
Flat Ribbon Cables BEL1471-100-ND
"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Ribbon Cable, 10 Conductor, 100Ft, 26Awg, 300V, Gray; Cable Shielding Belden - 04F6679 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 10 Conductor, 100Ft, 26Awg, 300V, Gray; Cable Shielding Belden
04F6679
Ribbon Cable, 10 Conductor, 100Ft, 26Awg, 300V, Gray; Cable Shielding Belden 04F6679
RIBBON CABLE, 10 CONDUCTOR, 100FT, 26AWG, 300V, GRAY; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Jacket Color:Grey RoHS Compliant: Yes

RIBBON CABLE, 10 CONDUCTOR, 100FT, 26AWG, 300V, GRAY; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
10 #26 STR PVC RIBBON GRAY - 70003743 - Allied Electronics, Inc.
Fort Worth, TX, USA
10 #26 STR PVC RIBBON GRAY
70003743
10 #26 STR PVC RIBBON GRAY 70003743
All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable connector. See Product Index for complete selection. Passes VW-1 vertical wire flame test. UL recognized. Product Description Belden's (9L260XX series) 0.050" pitch extruded gray ribbon cable was designed for general purpose electronic interconnect applications where higher current carrying capacities are required. The design also conforms to the electrical performance specifications outlined by the SCSI-3 parallel interface document. As with the 9L280XX series, the cable provides reliable mass-termination to standard 0.100"contact IDC connectors, flexibility, consistent electricals and breakouts can be made easily with the tear feature design. In addition, the overall cable thickness is only 0.038" ± 0.002" allowing mateability with all standard IDC connectors. The cable is constructed of stranded 26 AWG (7 × 34) tinned copper conductors. Insulation material consists of Gray PVC, with a Blue polarity stripe for proper circuit alignment. Various conductor counts are standard; other sizes are available upon request. The cable is UL approved and CSA certified, and passes the VW-1 Vertical Wire Flame Test. Color Code: Gray with Blue polarity stripe (standard), Gray with Black polarity stripe (MIL-C-49055/1). Application: Internal interconnection or internal wiring of electronic equipment.

All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable connector. See Product Index for complete selection. Passes VW-1 vertical wire flame test. UL recognized.
Product Description
Belden's (9L260XX series) 0.050" pitch extruded gray ribbon cable was designed for general purpose electronic interconnect applications where higher current carrying capacities are required. The design also conforms to the electrical performance specifications outlined by the SCSI-3 parallel interface document. As with the 9L280XX series, the cable provides reliable mass-termination to standard 0.100"contact IDC connectors, flexibility, consistent electricals and breakouts can be made easily with the tear feature design. In addition, the overall cable thickness is only 0.038" ± 0.002" allowing mateability with all standard IDC connectors. The cable is constructed of stranded 26 AWG (7 × 34) tinned copper conductors. Insulation material consists of Gray PVC, with a Blue polarity stripe for proper circuit alignment. Various conductor counts are standard; other sizes are available upon request. The cable is UL approved and CSA certified, and passes the VW-1 Vertical Wire Flame Test.
Color Code: Gray with Blue polarity stripe (standard), Gray with Black polarity stripe (MIL-C-49055/1).
Application: Internal interconnection or internal wiring of electronic equipment.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Flat Cables Cable Assemblies Multiconductor Cables
Product Number BEL1471-100-ND 04F6679 70003743
Product Name Flat Ribbon Cables Ribbon Cable, 10 Conductor, 100Ft, 26Awg, 300V, Gray; Cable Shielding Belden 10 #26 STR PVC RIBBON GRAY
Product Category Cable Cable
Cable Conductor Copper, Tinned Copper
Cable Shielding No Shielding No Shielding
Number of Conductors 10 # 10 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
POWER CORD - 312007-01 - Heilind Electronics, Inc.
Qualtek Electronics Corp.
View Details
5 suppliers