"Flat Ribbon Cable Gray 20 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable connector. See Product Index for complete selection. Passes VW-1 vertical wire flame test. UL recognized.
Tinned copper conductors. Gray PVC insulation with red polarity stripe. CSA AMW I A 105°C 300V FT1.
FLAT CABLE, 20 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Flat Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL1435-100-ND | 70004139 | 02F5108 |
| Product Name | Flat Ribbon Cables | CABLE, FLAT RIBBON, 20 CONDUCTOR, 28AWG, STRANDED, PVC, 300V SLATE | Flat Cable, 20 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden |
| Product Category | Cable | Cable | |
| Cable Conductor | Copper | Copper | |
| Cable Shielding | No Shielding | No Shielding | |
| Number of Conductors | 20 # | 20 # | |
| Rated Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |