Belden Inc. Flat Ribbon Cables 9R28010 000100

Description
"Flat Ribbon Cable Multiple 10 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Multiple 10 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - BEL1436-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
BEL1436-100-ND
Flat Ribbon Cables BEL1436-100-ND
"Flat Ribbon Cable Multiple 10 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Multiple 10 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Ribbon Cable, 10 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden - 04F4979 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 10 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden
04F4979
Ribbon Cable, 10 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden 04F4979
RIBBON CABLE, 10 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

RIBBON CABLE, 10 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site
CABLE, FLAT RIBBON, 10 CONDUCTOR, 28AWG, STRANDED, PVC, 300V, COLOR CODED CLEAR - 70004149 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, FLAT RIBBON, 10 CONDUCTOR, 28AWG, STRANDED, PVC, 300V, COLOR CODED CLEAR
70004149
CABLE, FLAT RIBBON, 10 CONDUCTOR, 28AWG, STRANDED, PVC, 300V, COLOR CODED CLEAR 70004149
Flat Cable, 9R280XX Series, 28 AWG, 7 x 36, Stranded Tinned Copper Material, PVC Jacket 28 AWG (7 × 36) Tinned copper conductors. PVC pre-insulated color-coded conductors laminated to clear PVC substrate. Characteristic Impedance: 105 ohms. 0.050 " pitch, color-coded FEP flat cable allows for high and low temperature, low out-gassing and chemical resistant applications, improved electrical, and provides quick identification and circuit tracing, along with easy breakouts for circuit routing.

Flat Cable, 9R280XX Series, 28 AWG, 7 x 36, Stranded Tinned Copper Material, PVC Jacket
28 AWG (7 × 36) Tinned copper conductors. PVC pre-insulated color-coded conductors laminated to clear PVC substrate. Characteristic Impedance: 105 ohms.
0.050 " pitch, color-coded FEP flat cable allows for high and low temperature, low out-gassing and chemical resistant applications, improved electrical, and provides quick identification and circuit tracing, along with easy breakouts for circuit routing.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Flat Cables Cable Assemblies Multiconductor Cables
Product Number BEL1436-100-ND 04F4979 70004149
Product Name Flat Ribbon Cables Ribbon Cable, 10 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden CABLE, FLAT RIBBON, 10 CONDUCTOR, 28AWG, STRANDED, PVC, 300V, COLOR CODED CLEAR
Product Category Cable Cable
Cable Conductor Copper Copper
Cable Shielding No Shielding No Shielding
Number of Conductors 10 # 10 #
Rated Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-02-0450L - Harwin Plc
Specs
Cable Type Coaxial
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Power, Line Cables and Extension Cords - Q118-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details