"Flat Ribbon Cable Gray 15 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
FLAT CABLE, 15 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded
All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable connector. See Product Index for complete selection. Passes VW-1 vertical wire flame test. UL recognized.
Product Description
Belden's (9L280XX Series) 0.050" pitch extruded gray ribbon cable was designed for general purpose electronic interconnect applications.
The cable provides reliable mass-termination to standard .100" contact IDC connectors, flexibility, consistent electricals and breakouts
can be made easily with the tear feature design. The cable is constructed of stranded 28 AWG (7 × 36) tinned copper conductors. Insulation material consists of Gray PVC, with a Red polarity stripe for proper circuit alignment. Various conductor counts are standard; other sizes are available upon request. The cable is UL approved and CSA certified, and passes the VW-1 Vertical Wire Flame Test.
Color Code: Gray with Red polarity stripe (standard), Gray with Black polarity stripe (MIL-C-49055/1).
Application: Internal interconnection or internal wiring of electronic equipment.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Flat Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | BEL1477-100-ND | 87K7310 | 70003751 |
| Product Name | Flat Ribbon Cables | Flat Cable, 15 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden | 15 #28 STR PVC RIBBON GRAY |
| Product Category | Cable | Cable | |
| Cable Conductor | Copper, Tinned | Copper | |
| Cable Shielding | No Shielding | No Shielding | |
| Number of Conductors | 15 # | 15 # | |
| Rated Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |