Belden Inc. REVConnect I/O FlexPlug, CAT6+, Bonded-Pair, 1/Pack, 4 Pair, 23 AWG Solid, T568A/B-T568A/B RV6FFPUBK36O-S1

Description
REVConnect I/O FlexPlug, CAT6+, Single Packaging (incl. 1 core), Bonded-Pair, 4 Pair, 23 AWG Solid, UTP, CMR/CMX, T568A/B-T568A/B
Request a Quote Datasheet
Description
REVConnect I/O FlexPlug, CAT6+, Single Packaging (incl. 1 core), Bonded-Pair, 4 Pair, 23 AWG Solid, UTP, CMR/CMX, T568A/B-T568A/B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REVConnect I/O FlexPlug, CAT6+, Bonded-Pair, 1/Pack, 4 Pair, 23 AWG Solid, T568A/B-T568A/B - RV6FFPUBK36O-S1 - Belden Inc.
St. Louis, MO, United States
REVConnect I/O FlexPlug, CAT6+, Bonded-Pair, 1/Pack, 4 Pair, 23 AWG Solid, T568A/B-T568A/B
RV6FFPUBK36O-S1
REVConnect I/O FlexPlug, CAT6+, Bonded-Pair, 1/Pack, 4 Pair, 23 AWG Solid, T568A/B-T568A/B RV6FFPUBK36O-S1
REVConnect I/O FlexPlug, CAT6+, Single Packaging (incl. 1 core), Bonded-Pair, 4 Pair, 23 AWG Solid, UTP, CMR/CMX, T568A/B-T568A/B

REVConnect I/O FlexPlug, CAT6+, Single Packaging (incl. 1 core), Bonded-Pair, 4 Pair, 23 AWG Solid, UTP, CMR/CMX, T568A/B-T568A/B

Supplier's Site Datasheet
Modular/Ethernet Cables (RJ45, RJ11) - 135-RV6FFPUBK36O-S1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
135-RV6FFPUBK36O-S1-ND
Modular/Ethernet Cables (RJ45, RJ11) 135-RV6FFPUBK36O-S1-ND
REVCONNECT FLEX PLUG CAT6 36IN

REVCONNECT FLEX PLUG CAT6 36IN

Buy Now Datasheet
Patch Cord, Rj45-Revconnect Plug, 35.9; Lan Category Belden - 41AH9210 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45-Revconnect Plug, 35.9; Lan Category Belden
41AH9210
Patch Cord, Rj45-Revconnect Plug, 35.9; Lan Category Belden 41AH9210
PATCH CORD, RJ45-REVCONNECT PLUG, 35.9"; LAN Category:Cat6; Cable Length - Metric:910mm; Cable Length - Imperial:35.9"; Connector to Connector:RJ45 Plug to REVConnect Plug; Jacket Color:Black; Product Range:

PATCH CORD, RJ45-REVCONNECT PLUG, 35.9"; LAN Category:Cat6; Cable Length - Metric:910mm; Cable Length - Imperial:35.9"; Connector to Connector:RJ45 Plug to REVConnect Plug; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number RV6FFPUBK36O-S1 135-RV6FFPUBK36O-S1-ND 41AH9210
Product Name REVConnect I/O FlexPlug, CAT6+, Bonded-Pair, 1/Pack, 4 Pair, 23 AWG Solid, T568A/B-T568A/B Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Rj45-Revconnect Plug, 35.9; Lan Category Belden
Application Networking LAN / Ethernet LAN / Ethernet
Cable Type Cat 6 Cat 6; Flat Cable Cat 6
Rated Temperature -10 to 60 C (14 to 140 F)
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
View Details
Modular Twisted Pair Cable Assemblies - 1-2322421-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 24.61 ft (75 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Stability Cables - SP-24292-FM-24 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Circular Cable Assemblies - 2171-NEBC-M12G8-E-15-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
View Details