Belden Inc. Flat Ribbon Cables 9L28309 010100

Description
"Flat Ribbon Cable Black 9 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Black 9 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - BEL5628-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
BEL5628-100-ND
Flat Ribbon Cables BEL5628-100-ND
"Flat Ribbon Cable Black 9 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Black 9 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Cable, 9 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden - 03F5894 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 9 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden
03F5894
Flat Cable, 9 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden 03F5894
FLAT CABLE, 9 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Shielded; No. of Conductors:9Conducto r; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 9 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Shielded; No. of Conductors:9Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE, FLAT RIBBON, 9 CONDUCTOR, 28AWG,STRANDED, PVC, SHIELDED, 300V BLACK - 70004144 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, FLAT RIBBON, 9 CONDUCTOR, 28AWG,STRANDED, PVC, SHIELDED, 300V BLACK
70004144
CABLE, FLAT RIBBON, 9 CONDUCTOR, 28AWG,STRANDED, PVC, SHIELDED, 300V BLACK 70004144
All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable connector. See Product Index for complete selection. Passes VW-1 vertical wire flame test. UL recognized. Tinned copper conductors with overall Duofoil® aluminum-polyester shield. Two 28 AWG drain wires. Black PVC jacket. CSA AMW II A 105°C 300V FT1.

All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable connector. See Product Index for complete selection. Passes VW-1 vertical wire flame test. UL recognized.
Tinned copper conductors with overall Duofoil® aluminum-polyester shield. Two 28 AWG drain wires. Black PVC jacket. CSA AMW II A 105°C 300V FT1.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Flat Cables Cable Assemblies Multiconductor Cables
Product Number BEL5628-100-ND 03F5894 70004144
Product Name Flat Ribbon Cables Flat Cable, 9 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden CABLE, FLAT RIBBON, 9 CONDUCTOR, 28AWG,STRANDED, PVC, SHIELDED, 300V BLACK
Product Category Cable Cable
Cable Conductor Copper, Tinned Copper
Number of Conductors 9 # 9 #
Rated Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
North American 28 AWG 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A01502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assemblies
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3057/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers