Belden Inc. Flat Ribbon Cables 9R28016 000100

Description
"Flat Ribbon Cable Multiple 16 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Multiple 16 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - BEL1484-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
BEL1484-100-ND
Flat Ribbon Cables BEL1484-100-ND
"Flat Ribbon Cable Multiple 16 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Multiple 16 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden - 04F4981 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden
04F4981
Flat Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden 04F4981
FLAT CABLE, 16 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:16Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

FLAT CABLE, 16 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:16Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number BEL1484-100-ND 04F4981
Product Name Flat Ribbon Cables Flat Cable, 16 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Number of Conductors 16 #
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W52-506 - bisco industries
Specs
Connector Type RJ-45
View Details
System cable - 706-3037/304-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details