Belden Inc. Flat Ribbon Cables 9L28010 008H300

Description
"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - BEL5626-300-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
BEL5626-300-ND
Flat Ribbon Cables BEL5626-300-ND
"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"

"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"

Buy Now Datasheet
Flat Cable, 10 Conductor, 300Ft, 28Awg, 300V; Cable Shielding Belden - 19C5303 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 10 Conductor, 300Ft, 28Awg, 300V; Cable Shielding Belden
19C5303
Flat Cable, 10 Conductor, 300Ft, 28Awg, 300V; Cable Shielding Belden 19C5303
FLAT CABLE, 10 CONDUCTOR, 300FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 10 CONDUCTOR, 300FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number BEL5626-300-ND 19C5303
Product Name Flat Ribbon Cables Flat Cable, 10 Conductor, 300Ft, 28Awg, 300V; Cable Shielding Belden
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Number of Conductors 10 #
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A02502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 8.2 ft (25 dm)
Connector Type Cable Assemblies
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Connecting cable - 706-150/350-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details