Belden Inc. Flat Ribbon Cables 9L28026 008H100

Description
"Flat Ribbon Cable Gray 26 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 26 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - BEL1479-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
BEL1479-100-ND
Flat Ribbon Cables BEL1479-100-ND
"Flat Ribbon Cable Gray 26 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 26 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
CABLE, FLAT RIBBON, 26 CONDUCTOR, 28AWG, STRANDED, PVC, 300V SLATE - 70004141 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, FLAT RIBBON, 26 CONDUCTOR, 28AWG, STRANDED, PVC, 300V SLATE
70004141
CABLE, FLAT RIBBON, 26 CONDUCTOR, 28AWG, STRANDED, PVC, 300V SLATE 70004141
All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable connector. See Product Index for complete selection. Passes VW-1 vertical wire flame test. UL recognized. Tinned copper conductors. Gray PVC insulation with red polarity stripe. CSA AMW I A 105°C 300V FT1.

All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable connector. See Product Index for complete selection. Passes VW-1 vertical wire flame test. UL recognized.
Tinned copper conductors. Gray PVC insulation with red polarity stripe. CSA AMW I A 105°C 300V FT1.

Supplier's Site
Ribbon Cable, 26 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden - 87K7314 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 26 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden
87K7314
Ribbon Cable, 26 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden 87K7314
RIBBON CABLE, 26 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

RIBBON CABLE, 26 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:26Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Ribbon Cable, 26Core, 28 Awg, 300V; Cable Shielding Belden - 50AC8179 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 26Core, 28 Awg, 300V; Cable Shielding Belden
50AC8179
Ribbon Cable, 26Core, 28 Awg, 300V; Cable Shielding Belden 50AC8179
RIBBON CABLE, 26CORE, 28 AWG, 300V; Cable Shielding:Unscreened ; No. of Cores:26Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:33.02mm; No. of RoHS Compliant: Yes

RIBBON CABLE, 26CORE, 28 AWG, 300V; Cable Shielding:Unscreened; No. of Cores:26Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:33.02mm; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Flat Cables Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number BEL1479-100-ND 70004141 87K7314 50AC8179
Product Name Flat Ribbon Cables CABLE, FLAT RIBBON, 26 CONDUCTOR, 28AWG, STRANDED, PVC, 300V SLATE Ribbon Cable, 26 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden Ribbon Cable, 26Core, 28 Awg, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Conductor Copper, Tinned Copper
Cable Shielding No Shielding No Shielding
Number of Conductors 26 # 26 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q114-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 1-15P, Polarized
View Details
3 suppliers