REVConnect 10GX I/O FlexPlug, CAT6A, Single Packaging (incl. 1 core), Bonded-Pair, 4 Pair, 23 AWG Solid, UTP, CMR/CMX, T568A/B-T568A/B
REVCONNECT FLEX PLUG 10GX 18IN
PATCH CORD, RJ45-REVCONNECT PLUG, 17.7"; LAN Category:Cat6a; Cable Length - Metric:450mm; Cable Length - Imperial:17.7"; Connector to Connector:RJ45 Plug to REVConnect Plug; Jacket Color:Black; Product Range:
| Belden Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | RVAFFPUBK18O-S1 | 135-RVAFFPUBK18O-S1-ND | 41AH9203 |
| Product Name | REVConnect 10GX I/O FlexPlug, CAT6A, Bonded-Pair, 1/Pack, 4 Pair, 23 AWG Solid, T568A/B-T568A/B | Modular/Ethernet Cables (RJ45, RJ11) | Patch Cord, Rj45-Revconnect Plug, 17.7; Lan Category Belden |
| Application | Networking | LAN / Ethernet | |
| Cable Type | Cat 6 | Cat 6; Flat Cable | Cat 6 |
| Rated Temperature | -10 to 60 C (14 to 140 F) | ||
| Cable Shielding | No Shielding |