"Flat Ribbon Cable Multiple 40 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
FLAT CABLE, 40 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Flat Cables | Cable Assemblies |
| Product Number | BEL5639-100-ND | 58M0004 |
| Product Name | Flat Ribbon Cables | Flat Cable, 40 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding | No Shielding |
| Number of Conductors | 40 # |