Belden Inc. CABLE, TWIST TO FLAT RIBBON, 64 CONDUCTOR, 28AWG, STRANDED PVC, 300V CLEAR (TRAN 9V28064 000H100

Description
Vari-Twist® 9V280XX Series Flat Cables, 28 AWG Tinned Copper Conductor, Color-Coded PVC Insulation Tinned copper (0.050 conductor spacing in flat section). PVC preinsulated twisted pairs laminated to a Clear PVC substrate. Standard twist length is 18 inches followed by a 2-inch flat section. Each adjacent pair is twisted in an opposite direction. 28 gage, Stranded 7 × 36. Passed VW-1 vertical wire flame test. These series was designed to reduce crosstalk in the balanced mode by twisting the pairs, but can be mass-terminated in the programmed flat sections with any standard IDC connector. To further reduce crosstalk, each adjacent pair is twisted in the opposit
Description
Vari-Twist® 9V280XX Series Flat Cables, 28 AWG Tinned Copper Conductor, Color-Coded PVC Insulation Tinned copper (0.050 conductor spacing in flat section). PVC preinsulated twisted pairs laminated to a Clear PVC substrate. Standard twist length is 18 inches followed by a 2-inch flat section. Each adjacent pair is twisted in an opposite direction. 28 gage, Stranded 7 × 36. Passed VW-1 vertical wire flame test. These series was designed to reduce crosstalk in the balanced mode by twisting the pairs, but can be mass-terminated in the programmed flat sections with any standard IDC connector. To further reduce crosstalk, each adjacent pair is twisted in the opposit

Suppliers

Company
Product
Description
Supplier Links
CABLE, TWIST TO FLAT RIBBON, 64 CONDUCTOR, 28AWG, STRANDED PVC, 300V CLEAR (TRAN - 70004158 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, TWIST TO FLAT RIBBON, 64 CONDUCTOR, 28AWG, STRANDED PVC, 300V CLEAR (TRAN
70004158
CABLE, TWIST TO FLAT RIBBON, 64 CONDUCTOR, 28AWG, STRANDED PVC, 300V CLEAR (TRAN 70004158
Vari-Twist® 9V280XX Series Flat Cables, 28 AWG Tinned Copper Conductor, Color-Coded PVC Insulation Tinned copper (0.050 conductor spacing in flat section). PVC preinsulated twisted pairs laminated to a Clear PVC substrate. Standard twist length is 18 inches followed by a 2-inch flat section. Each adjacent pair is twisted in an opposite direction. 28 gage, Stranded 7 × 36. Passed VW-1 vertical wire flame test. These series was designed to reduce crosstalk in the balanced mode by twisting the pairs, but can be mass-terminated in the programmed flat sections with any standard IDC connector. To further reduce crosstalk, each adjacent pair is twisted in the opposit

Vari-Twist® 9V280XX Series Flat Cables, 28 AWG Tinned Copper Conductor, Color-Coded PVC Insulation
Tinned copper (0.050 conductor spacing in flat section). PVC preinsulated twisted pairs laminated to a Clear PVC substrate. Standard twist length is 18 inches followed by a 2-inch flat section. Each adjacent pair is twisted in an opposite direction. 28 gage, Stranded 7 × 36. Passed VW-1 vertical wire flame test.
These series was designed to reduce crosstalk in the balanced mode by twisting the pairs, but can be mass-terminated in the programmed flat sections with any standard IDC connector. To further reduce crosstalk, each adjacent pair is twisted in the opposit

Supplier's Site
32 Pr #28 Pvc Vari-Twist Rohs Compliant Belden - 37F3927 - Newark, An Avnet Company
Chicago, IL, United States
32 Pr #28 Pvc Vari-Twist Rohs Compliant Belden
37F3927
32 Pr #28 Pvc Vari-Twist Rohs Compliant Belden 37F3927
32 PR #28 PVC VARI-TWIST ROHS COMPLIANT: YES

32 PR #28 PVC VARI-TWIST ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 70004158 37F3927
Product Name CABLE, TWIST TO FLAT RIBBON, 64 CONDUCTOR, 28AWG, STRANDED PVC, 300V CLEAR (TRAN 32 Pr #28 Pvc Vari-Twist Rohs Compliant Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3340/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers