Belden Inc. Flat Ribbon Cables 9L26020 008H100

Description
"Flat Ribbon Cable Gray 20 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 20 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - BEL1473-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
BEL1473-100-ND
Flat Ribbon Cables BEL1473-100-ND
"Flat Ribbon Cable Gray 20 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 20 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
20 #26 Str Pvc Ribbon Rohs Compliant Belden - 04F6680 - Newark, An Avnet Company
Chicago, IL, United States
20 #26 Str Pvc Ribbon Rohs Compliant Belden
04F6680
20 #26 Str Pvc Ribbon Rohs Compliant Belden 04F6680
20 #26 STR PVC RIBBON ROHS COMPLIANT: YES

20 #26 STR PVC RIBBON ROHS COMPLIANT: YES

Supplier's Site
20 #26 STR PVC RIBBON GRAY - 70003745 - Allied Electronics, Inc.
Fort Worth, TX, USA
20 #26 STR PVC RIBBON GRAY
70003745
20 #26 STR PVC RIBBON GRAY 70003745
All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable connector. See Product Index for complete selection. Passes VW-1 vertical wire flame test. UL recognized. Product Description Belden's (9L260XX series) 0.050" pitch extruded gray ribbon cable was designed for general purpose electronic interconnect applications where higher current carrying capacities are required. The design also conforms to the electrical performance specifications outlined by the SCSI-3 parallel interface document. As with the 9L280XX series, the cable provides reliable mass-termination to standard 0.100"contact IDC connectors, flexibility, consistent electricals and breakouts can be made easily with the tear feature design. In addition, the overall cable thickness is only 0.038" ± 0.002" allowing mateability with all standard IDC connectors. The cable is constructed of stranded 26 AWG (7 × 34) tinned copper conductors. Insulation material consists of Gray PVC, with a Blue polarity stripe for proper circuit alignment. Various conductor counts are standard; other sizes are available upon request. The cable is UL approved and CSA certified, and passes the VW-1 Vertical Wire Flame Test. Color Code: Gray with Blue polarity stripe (standard), Gray with Black polarity stripe (MIL-C-49055/1). Application: Internal interconnection or internal wiring of electronic equipment.

All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable connector. See Product Index for complete selection. Passes VW-1 vertical wire flame test. UL recognized.
Product Description
Belden's (9L260XX series) 0.050" pitch extruded gray ribbon cable was designed for general purpose electronic interconnect applications where higher current carrying capacities are required. The design also conforms to the electrical performance specifications outlined by the SCSI-3 parallel interface document. As with the 9L280XX series, the cable provides reliable mass-termination to standard 0.100"contact IDC connectors, flexibility, consistent electricals and breakouts can be made easily with the tear feature design. In addition, the overall cable thickness is only 0.038" ± 0.002" allowing mateability with all standard IDC connectors. The cable is constructed of stranded 26 AWG (7 × 34) tinned copper conductors. Insulation material consists of Gray PVC, with a Blue polarity stripe for proper circuit alignment. Various conductor counts are standard; other sizes are available upon request. The cable is UL approved and CSA certified, and passes the VW-1 Vertical Wire Flame Test.
Color Code: Gray with Blue polarity stripe (standard), Gray with Black polarity stripe (MIL-C-49055/1).
Application: Internal interconnection or internal wiring of electronic equipment.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Flat Cables Cable Assemblies Multiconductor Cables
Product Number BEL1473-100-ND 04F6680 70003745
Product Name Flat Ribbon Cables 20 #26 Str Pvc Ribbon Rohs Compliant Belden 20 #26 STR PVC RIBBON GRAY
Product Category Cable Cable
Cable Conductor Copper, Tinned Copper
Cable Shielding No Shielding
Number of Conductors 20 # 20 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details