Belden Inc. Flat Ribbon Cables 9L28014 008H300

Description
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - BEL5627-300-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
BEL5627-300-ND
Flat Ribbon Cables BEL5627-300-ND
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"

"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"

Buy Now Datasheet
Flat Cable, 14 Conductor, 300Ft, 28Awg, 300V; Cable Shielding Belden - 19C5305 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 14 Conductor, 300Ft, 28Awg, 300V; Cable Shielding Belden
19C5305
Flat Cable, 14 Conductor, 300Ft, 28Awg, 300V; Cable Shielding Belden 19C5305
FLAT CABLE, 14 CONDUCTOR, 300FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:14Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 14 CONDUCTOR, 300FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:14Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number BEL5627-300-ND 19C5305
Product Name Flat Ribbon Cables Flat Cable, 14 Conductor, 300Ft, 28Awg, 300V; Cable Shielding Belden
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Number of Conductors 14 #
Unlock Full Specs
to access all available technical data