Belden Inc. Flat Ribbon Cables 9L28025 008H100

Description
"Flat Ribbon Cable Gray 25 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 25 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - BEL1478-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
BEL1478-100-ND
Flat Ribbon Cables BEL1478-100-ND
"Flat Ribbon Cable Gray 25 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 25 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
CABLE, FLAT RIBBON, 25 CONDUCTOR, 28AWG, STRANDED, PVC, 300V SLATE - 70004140 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, FLAT RIBBON, 25 CONDUCTOR, 28AWG, STRANDED, PVC, 300V SLATE
70004140
CABLE, FLAT RIBBON, 25 CONDUCTOR, 28AWG, STRANDED, PVC, 300V SLATE 70004140
All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable connector. See Product Index for complete selection. Passes VW-1 vertical wire flame test. UL recognized. Tinned copper conductors. Gray PVC insulation with red polarity stripe. CSA AMW I A 105°C 300V FT1.

All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable connector. See Product Index for complete selection. Passes VW-1 vertical wire flame test. UL recognized.
Tinned copper conductors. Gray PVC insulation with red polarity stripe. CSA AMW I A 105°C 300V FT1.

Supplier's Site
Flat Cable, 25 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden - 87K7313 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 25 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden
87K7313
Flat Cable, 25 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden 87K7313
FLAT CABLE, 25 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 25 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Flat Cables Multiconductor Cables Cable Assemblies
Product Number BEL1478-100-ND 70004140 87K7313
Product Name Flat Ribbon Cables CABLE, FLAT RIBBON, 25 CONDUCTOR, 28AWG, STRANDED, PVC, 300V SLATE Flat Cable, 25 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Conductor Copper, Tinned Copper
Cable Shielding No Shielding No Shielding
Number of Conductors 25 # 25 #
Rated Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3100-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 048853-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details