Belden Inc. Modular/Ethernet Cables (RJ45, RJ11) 49403 010S2

Description
Modular Cable Plug to Plug 6p6c (RJ11, RJ12, RJ14, RJ25) 1.25' (381.0mm) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 6p6c (RJ11, RJ12, RJ14, RJ25) 1.25' (381.0mm) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - BEL5125-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
BEL5125-ND
Modular/Ethernet Cables (RJ45, RJ11) BEL5125-ND
Modular Cable Plug to Plug 6p6c (RJ11, RJ12, RJ14, RJ25) 1.25' (381.0mm) Shielded

Modular Cable Plug to Plug 6p6c (RJ11, RJ12, RJ14, RJ25) 1.25' (381.0mm) Shielded

Buy Now Datasheet
Computer Cable, Keyboard, 67.5In, Black; Connector Type A Belden - 87K2692 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Keyboard, 67.5In, Black; Connector Type A Belden
87K2692
Computer Cable, Keyboard, 67.5In, Black; Connector Type A Belden 87K2692
COMPUTER CABLE, KEYBOARD, 67.5IN, BLACK; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Jacket Color:Black; Product Range:-; Cable Length:67.5"; Colour:Black RoHS Compliant: Yes

COMPUTER CABLE, KEYBOARD, 67.5IN, BLACK; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Jacket Color:Black; Product Range:-; Cable Length:67.5"; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number BEL5125-ND 87K2692
Product Name Modular/Ethernet Cables (RJ45, RJ11) Computer Cable, Keyboard, 67.5In, Black; Connector Type A Belden
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL 30 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC31068L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details