Belden Inc. Flat Ribbon Cables 2L28026 008H100

Description
"Flat Ribbon Cable Gray 26 Conductors 0.039"" (1.00mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 26 Conductors 0.039"" (1.00mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - BEL1470-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
BEL1470-100-ND
Flat Ribbon Cables BEL1470-100-ND
"Flat Ribbon Cable Gray 26 Conductors 0.039"" (1.00mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 26 Conductors 0.039"" (1.00mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Ribbon Cable, 26 Conductor, 28Awg, 100Ft, 300V; Cable Shielding Belden - 04F6692 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 26 Conductor, 28Awg, 100Ft, 300V; Cable Shielding Belden
04F6692
Ribbon Cable, 26 Conductor, 28Awg, 100Ft, 300V; Cable Shielding Belden 04F6692
RIBBON CABLE, 26 CONDUCTOR, 28AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

RIBBON CABLE, 26 CONDUCTOR, 28AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Conductors:26Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
26 #28 STR PVC RIBBON GRAY - 70003644 - Allied Electronics, Inc.
Fort Worth, TX, USA
26 #28 STR PVC RIBBON GRAY
70003644
26 #28 STR PVC RIBBON GRAY 70003644
All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable connector. See Product Index for complete selection. Passes VW-1 vertical wire flame test. UL recognized. Product Description Belden's 1mm (0.03937" pitch) extruded gray ribbon cable was designed for the disk drive market where the 2mm IDC connector is widely used. The cable provides improved space reduction, easy breakouts for circuit routing, and maintains the current carrying capacity required for these applications. In addition, the electrical performance meets those requirements specified by the SCSI-3 parallel interface document. The cable is constructed of stranded 28 AWG (7 × 36) tinned copper conductors. Insulation material consists of Gray PVC, with a Black polarity stripe for proper circuit alignment. Standard conductor counts are 26, 34, 40, 44 and 50; other sizes are available upon request. The cable is UL approved and CSA certified, and passes the VW-1 Vertical Wire Flame Test. Color Code: Gray with Black polarity stripe. Application: Internal interconnection or internal wiring of electronic equipment.

All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable connector. See Product Index for complete selection. Passes VW-1 vertical wire flame test. UL recognized.
Product Description
Belden's 1mm (0.03937" pitch) extruded gray ribbon cable was designed for the disk drive market where the 2mm IDC connector is widely used. The cable provides improved space reduction, easy breakouts for circuit routing, and maintains the current carrying capacity required for these applications. In addition, the electrical performance meets those requirements specified by the SCSI-3 parallel interface document. The cable is constructed of stranded 28 AWG (7 × 36) tinned copper conductors. Insulation material consists of Gray PVC, with a Black polarity stripe for proper circuit alignment. Standard conductor counts are 26, 34, 40, 44 and 50; other sizes are available upon request. The cable is UL approved and CSA certified, and passes the VW-1 Vertical Wire Flame Test.
Color Code: Gray with Black polarity stripe.
Application: Internal interconnection or internal wiring of electronic equipment.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Flat Cables Cable Assemblies Multiconductor Cables
Product Number BEL1470-100-ND 04F6692 70003644
Product Name Flat Ribbon Cables Ribbon Cable, 26 Conductor, 28Awg, 100Ft, 300V; Cable Shielding Belden 26 #28 STR PVC RIBBON GRAY
Product Category Cable Cable
Cable Conductor Copper, Tinned Copper
Cable Shielding No Shielding No Shielding
Number of Conductors 26 # 26 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details