Belden Inc. Flat Ribbon Cables 9L28010 008H100

Description
"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - BEL1433-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
BEL1433-100-ND
Flat Ribbon Cables BEL1433-100-ND
"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 10 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Cable, 10 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden - 87K2831 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 10 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden
87K2831
Flat Cable, 10 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden 87K2831
FLAT CABLE, 10 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 10 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
10 #28 STR PVC RIBBON GRAY - 70003749 - Allied Electronics, Inc.
Fort Worth, TX, USA
10 #28 STR PVC RIBBON GRAY
70003749
10 #28 STR PVC RIBBON GRAY 70003749
All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable connector. See Product Index for complete selection. Passes VW-1 vertical wire flame test. UL recognized. Product Description Belden's (9L280XX Series) 0.050" pitch extruded gray ribbon cable was designed for general purpose electronic interconnect applications. The cable provides reliable mass-termination to standard .100" contact IDC connectors, flexibility, consistent electricals and breakouts can be made easily with the tear feature design. The cable is constructed of stranded 28 AWG (7 × 36) tinned copper conductors. Insulation material consists of Gray PVC, with a Red polarity stripe for proper circuit alignment. Various conductor counts are standard; other sizes are available upon request. The cable is UL approved and CSA certified, and passes the VW-1 Vertical Wire Flame Test. Color Code: Gray with Red polarity stripe (standard), Gray with Black polarity stripe (MIL-C-49055/1). Application: Internal interconnection or internal wiring of electronic equipment.

All flat cable types on this page are 28 AWG (7 × 36) stranded and feature 0.050" conductor spacing. PVC insulated, except where noted, and rated 300 V, 105°C. Voltage Rating: 300 Vrms. Dielectric Withstanding Voltage: 2000 Vrms. All will terminate to any standard IDC flat cable connector. See Product Index for complete selection. Passes VW-1 vertical wire flame test. UL recognized.
Product Description
Belden's (9L280XX Series) 0.050" pitch extruded gray ribbon cable was designed for general purpose electronic interconnect applications.
The cable provides reliable mass-termination to standard .100" contact IDC connectors, flexibility, consistent electricals and breakouts
can be made easily with the tear feature design. The cable is constructed of stranded 28 AWG (7 × 36) tinned copper conductors. Insulation material consists of Gray PVC, with a Red polarity stripe for proper circuit alignment. Various conductor counts are standard; other sizes are available upon request. The cable is UL approved and CSA certified, and passes the VW-1 Vertical Wire Flame Test.
Color Code: Gray with Red polarity stripe (standard), Gray with Black polarity stripe (MIL-C-49055/1).
Application: Internal interconnection or internal wiring of electronic equipment.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Flat Cables Cable Assemblies Multiconductor Cables
Product Number BEL1433-100-ND 87K2831 70003749
Product Name Flat Ribbon Cables Flat Cable, 10 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Belden 10 #28 STR PVC RIBBON GRAY
Product Category Cable Cable
Cable Conductor Copper Copper
Cable Shielding No Shielding No Shielding
Number of Conductors 10 # 10 #
Rated Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details