WEH Technologies Inc. Datasheets for Nozzles
Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more
| Product Name | Notes |
|---|---|
| Adaptor Nozzle TK22N CNG for CNG fast filling of buses/trucks at car fueling stations (NGV1) Adaptor nozzle for refueling buses and trucks having a NGV2 (non standardized denomination for ISO... | |
| Adaptor Nozzle TK4 NZ CNG for cars - NGV1 to NZ Standard Fueling nozzles must be adapted to country-specific standards as the NGV1 standard is not yet used worldwide. We,... | |
| Adaptor Receptacle TN1 NZ CNG for cars - NZ standard to NGV1 Fueling products must be adapted to country-specific standards as the NGV1 standard is not yet used worldwide. We,... | |
| Defueling nozzle for evacuating and discharging CNG The TK23 CNG defueling nozzle is designed specifically for evacuating and discharging CNG of cylinder bundles (e.g. on trailers). The type TK23 CNG... | |
| Fueling Nozzle for CNG refueling of buses and trucks to be connected and disconnected under pressure (DN 12 mm) The TK24 CNG fueling nozzle combines user comfort with maximum convenience. | |
| Fueling Nozzle for CNG refueling of cars to be connected and disconnected at self-serve fueling stations (DN 8 mm) The first WEH® user friendly 'Pistol grip' CNG fueling nozzle... | |
| Fueling Nozzle for CNG refueling of cars to be connected and disconnected at self-serve fueling stations (DN 8 mm) TK16 CNG, the world's most popular NGV1 fueling nozzle. TK16 CNG... | |
| Fueling Nozzle for fast filing buses and trucks (DN 12 mm) Type TK22 CNG is the WEH® fueling nozzle for CNG refueling of buses and trucks. The compact design... | |
| Fueling nozzle for fast filling of cars with hydrogen at self-serve fueling stations (DN 4 mm) The WEH® Fueling nozzle type TK17 H2 70 MPa has been developed... | |
| Fueling nozzle for fast filling of cars with hydrogen at self-serve fueling stations (DN 8 mm) The WEH fueling nozzle type TK16 H2 makes hydrogen refueling even easier. Weighing... | |
| Fueling nozzle for refueling of buses and trucks with gaseous hydrogen to be connected and disconnected under pressure (DN 12 mm) Type TK25 H2 meets all requirements placed on... | |
| Fueling nozzle with data interface for fast filling of cars with hydrogen at self-serve fueling stations (DN 4 mm) The WEH® Fueling nozzle type TK17 H2 70 MPa... | |
| High-Flow Fueling nozzle for buses and trucks at self-service fueling stations (DN 8 mm) The new WEH type TK16 H2 High-Flow fueling nozzle provides a faster hydrogen refueling solution... | |
| Hydrogen Fueling Nozzle for cars at self-service fueling stations Type TK17 H2 35 MPa has been developed for refueling cars with compressed hydrogen (CGH2). The fueling nozzle... | |
| Hydrogen Fueling nozzle with data interface for buses and trucks at self-service fueling stations The new WEH® type TK16 H2 High-Flow fueling nozzle provides a faster hydrogen refueling... | |
| Hydrogen fueling nozzle with data interface for cars at self-serve fueling stations Now a fueling nozzle is available, which makes refueling with compressed hydrogen (CGH2) even more easy... | |
| Hydrogen Fueling Nozzle with Data Interface for cars at self-service fueling stations The WEH® TK17 H2 35 MPa with data interface has been developed for refueling cars with... | |
| Receptacle for buses and trucks with coding for hydrogen (DN 12 mm) The type TN5 H2 receptacle is designed specifically for bus refueling. Due to the sleek, internal aerodynamic... | |
| Receptacle for cars with coding for hydrogen (DN 4 mm) A 70 MPa receptacle is now available for refueling of cars with hydrogen. Due to the sleek, internal aerodynamic design... | |
| Receptacle for cars with coding for hydrogen (DN 8 mm) Type TN1 H2 is available for two different pressure ranges (250 bar and 350 bar) to be differentiated by... | |
| Receptacle for CNG buses and trucks (DN 12 mm) The WEH® TN5 CNG receptacle is designed specifically for bus and truck refueling. Due to the internal aerodynamic design the... | |
| Receptacle with NGV1 profile The WEH® TN1 CNG receptacle is designed specifically for car refueling. Due to the internal aerodynamic design the TN1 CNG receptacle gives low noise (no... | |
| Service nozzle for discharging CNG tanks of buses and trucks (DN 8 mm) Buses and trucks running on natural gas have to be serviced and checked regularly, a process involving... | |
| Service nozzle for discharging CNG tanks of cars (DN 6 mm) Cars running on natural gas have to be serviced and checked regularly, a process involving the discharge of their... | |
| Super light fueling nozzle for CNG refueling of buses to be connected and disconnected at self-serve fueling stations (DN 12 mm) The TK26 CNG is very light in weight and... | |
| TK1 Slow Fill fueling nozzle for CNG refueling of cars (DN 4 mm) The TK1 CNG fueling nozzle is designed specifically for time filling of vehicles with 'Fuelmaker' compressors and... | |
| TK10 CNG Fueling nozzle for fast filling of CNG cars The TK10 CNG fueling nozzle combines user comfort with maximum convenience. The integrated TK4 CNG fueling nozzle features 'push-to-connect' jaw... | |
| TK4 CNG Fast Fill fueling nozzle for CNG refueling of cars The TK4 CNG fueling nozzle is designed specifically for fast filling of vehicles having an NGV1 receptacle at fueling... | |
| A WEH® fueling system for refueling buses and trucks is also available. The TS55 CNG consists of a fully assembled housing with an integrated large receptacle and enables easy retrofitting... | |
| The WEH® TK17 H2 70 MPa with exchangeable nozzle receiver was developed for refueling cars with compressed hydrogen (CGH2). The fueling nozzle provides the same proven characteristics as the actual... | |
| WEH offers the fueling system type TS50 CNG for retrofitting of vehicles to run on compressed natural gas. The TS50 CNG fueling system is a CNG conversion kit for quick... |