WEH Technologies Inc. Refueling Systems Hydrogen Nozzle TK16 H2

Description
Fueling nozzle for fast filling of cars with hydrogen at self-serve fueling stations (DN 8 mm) The WEH fueling nozzle type TK16 H2 makes hydrogen refueling even easier. Weighing in at only 1750 g, the TK16 H2 incorporates a guide bush and a 360° swivel to aid engagement. The WEH TK16 H2 is coded to accept either 250 bar or 350 bar coded receptacles. Features: Super light -> only 1750 grammes Compatible with the WEH-TN1 H2 receptacle profile (acc. to SAE J 2600) WEH-EASY-TURN® swivel joint 360° Extremely high flow rate -> short filling times Plastic thermal protection WEH® Jaw locking mechanism High-grade materials Integrated shut-off valve Compact design
Datasheet
Description
Fueling nozzle for fast filling of cars with hydrogen at self-serve fueling stations (DN 8 mm) The WEH fueling nozzle type TK16 H2 makes hydrogen refueling even easier. Weighing in at only 1750 g, the TK16 H2 incorporates a guide bush and a 360° swivel to aid engagement. The WEH TK16 H2 is coded to accept either 250 bar or 350 bar coded receptacles. Features: Super light -> only 1750 grammes Compatible with the WEH-TN1 H2 receptacle profile (acc. to SAE J 2600) WEH-EASY-TURN® swivel joint 360° Extremely high flow rate -> short filling times Plastic thermal protection WEH® Jaw locking mechanism High-grade materials Integrated shut-off valve Compact design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems Hydrogen Nozzle - TK16 H2 - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems Hydrogen Nozzle
TK16 H2
Refueling Systems Hydrogen Nozzle TK16 H2
Fueling nozzle for fast filling of cars with hydrogen at self-serve fueling stations (DN 8 mm) The WEH fueling nozzle type TK16 H2 makes hydrogen refueling even easier. Weighing in at only 1750 g, the TK16 H2 incorporates a guide bush and a 360° swivel to aid engagement. The WEH TK16 H2 is coded to accept either 250 bar or 350 bar coded receptacles. Features: Super light -> only 1750 grammes Compatible with the WEH-TN1 H2 receptacle profile (acc. to SAE J 2600) WEH-EASY-TURN® swivel joint 360° Extremely high flow rate -> short filling times Plastic thermal protection WEH® Jaw locking mechanism High-grade materials Integrated shut-off valve Compact design

Fueling nozzle for fast filling of cars with hydrogen at self-serve fueling stations (DN 8 mm)

The WEH fueling nozzle type TK16 H2 makes hydrogen refueling even easier. Weighing in at only 1750 g, the TK16 H2 incorporates a guide bush and a 360° swivel to aid engagement.

The WEH TK16 H2 is coded to accept either 250 bar or 350 bar coded receptacles.

Features:

  • Super light -> only 1750 grammes
  • Compatible with the WEH-TN1 H2 receptacle profile (acc. to SAE J 2600)
  • WEH-EASY-TURN® swivel joint 360°
  • Extremely high flow rate -> short filling times
  • Plastic thermal protection
  • WEH® Jaw locking mechanism
  • High-grade materials
  • Integrated shut-off valve
  • Compact design
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Nozzles
Product Number TK16 H2
Product Name Refueling Systems Hydrogen Nozzle
Media Fuel: Liquid
Application Fuel
Maximum Pressure 5000 psi (3519 m H2O)
Temperature Range -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Reversible Airless Paint Spray Tips - TIPTOP - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details