WEH Technologies Inc. Refueling Systems Hydrogen Nozzle TK17 H2 70 MPa

Description
Fueling nozzle for fast filling of cars with hydrogen at self-serve fueling stations (DN 4 mm) The WEH® Fueling nozzle type TK17 H2 70 MPa has been developed for refueling of cars with compressed hydrogen (CGH2). Designed in the pistol grip style for single-handed operation, the nozzle is just as quick and easy to use as a common petrol nozzle and has a similar look and feel. Simply lift the nozzle from the dispenser and place it onto the vehicle's receptacle. 250° rotation makes for easy engagement with the vehicle's fuel receptacle. Compress the hand grip and the fueling procedure begins. Gaseous hydrogen can only flow through the line if there is a safe connection. After refueling disengage the nozzle's locking lever and disconnect. Type TK17 H2 70 MPa has a coding for pressure range and gas type that will not allow connection to natural gas vehicles or other pressure ranges. Features: Left or right single-handed operation Compatible to receptacle WEH® TN1 H2 70 MPa WEH® EASY-TURN swivel joint approx. 250° Easy operation Extremely high flow rate -> short filling times Plastic thermal protection WEH® Jaw locking mechanism High-grade materials Coding for pressure range / gas type Registration acc. to SAE J2600 and SAE TIR J2799
Datasheet
Description
Fueling nozzle for fast filling of cars with hydrogen at self-serve fueling stations (DN 4 mm) The WEH® Fueling nozzle type TK17 H2 70 MPa has been developed for refueling of cars with compressed hydrogen (CGH2). Designed in the pistol grip style for single-handed operation, the nozzle is just as quick and easy to use as a common petrol nozzle and has a similar look and feel. Simply lift the nozzle from the dispenser and place it onto the vehicle's receptacle. 250° rotation makes for easy engagement with the vehicle's fuel receptacle. Compress the hand grip and the fueling procedure begins. Gaseous hydrogen can only flow through the line if there is a safe connection. After refueling disengage the nozzle's locking lever and disconnect. Type TK17 H2 70 MPa has a coding for pressure range and gas type that will not allow connection to natural gas vehicles or other pressure ranges. Features: Left or right single-handed operation Compatible to receptacle WEH® TN1 H2 70 MPa WEH® EASY-TURN swivel joint approx. 250° Easy operation Extremely high flow rate -> short filling times Plastic thermal protection WEH® Jaw locking mechanism High-grade materials Coding for pressure range / gas type Registration acc. to SAE J2600 and SAE TIR J2799
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems Hydrogen Nozzle - TK17 H2 70 MPa - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems Hydrogen Nozzle
TK17 H2 70 MPa
Refueling Systems Hydrogen Nozzle TK17 H2 70 MPa
Fueling nozzle for fast filling of cars with hydrogen at self-serve fueling stations (DN 4 mm) The WEH® Fueling nozzle type TK17 H2 70 MPa has been developed for refueling of cars with compressed hydrogen (CGH2). Designed in the pistol grip style for single-handed operation, the nozzle is just as quick and easy to use as a common petrol nozzle and has a similar look and feel. Simply lift the nozzle from the dispenser and place it onto the vehicle's receptacle. 250° rotation makes for easy engagement with the vehicle's fuel receptacle. Compress the hand grip and the fueling procedure begins. Gaseous hydrogen can only flow through the line if there is a safe connection. After refueling disengage the nozzle's locking lever and disconnect. Type TK17 H2 70 MPa has a coding for pressure range and gas type that will not allow connection to natural gas vehicles or other pressure ranges. Features: Left or right single-handed operation Compatible to receptacle WEH® TN1 H2 70 MPa WEH® EASY-TURN swivel joint approx. 250° Easy operation Extremely high flow rate -> short filling times Plastic thermal protection WEH® Jaw locking mechanism High-grade materials Coding for pressure range / gas type Registration acc. to SAE J2600 and SAE TIR J2799

Fueling nozzle for fast filling of cars with hydrogen at self-serve fueling stations (DN 4 mm)

The WEH® Fueling nozzle type TK17 H2 70 MPa has been developed for refueling of cars with compressed hydrogen (CGH2). Designed in the pistol grip style for single-handed operation, the nozzle is just as quick and easy to use as a common petrol nozzle and has a similar look and feel. Simply lift the nozzle from the dispenser and place it onto the vehicle's receptacle. 250° rotation makes for easy engagement with the vehicle's fuel receptacle. Compress the hand grip and the fueling procedure begins. Gaseous hydrogen can only flow through the line if there is a safe connection. After refueling disengage the nozzle's locking lever and disconnect.

Type TK17 H2 70 MPa has a coding for pressure range and gas type that will not allow connection to natural gas vehicles or other pressure ranges.

Features:

  • Left or right single-handed operation
  • Compatible to receptacle WEH® TN1 H2 70 MPa
  • WEH® EASY-TURN swivel joint approx. 250°
  • Easy operation
  • Extremely high flow rate -> short filling times
  • Plastic thermal protection
  • WEH® Jaw locking mechanism
  • High-grade materials
  • Coding for pressure range / gas type
  • Registration acc. to SAE J2600 and SAE TIR J2799
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Nozzles
Product Number TK17 H2 70 MPa
Product Name Refueling Systems Hydrogen Nozzle
Media Fuel: Liquid
Application Fuel
Maximum Pressure 10000 psi (7038 m H2O)
Temperature Range -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mixer Nozzles - 4788473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details
Paint Spray Tips - Nanogun MX Airmix® - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details