WEH Technologies Inc. Refueling Systems Hydrogen Nozzle TK17 H2 35 MPa with Data Interface

Description
Hydrogen Fueling Nozzle with Data Interface for cars at self-service fueling stations The WEH® TK17 H2 35 MPa with data interface has been developed for refueling cars with compressed hydrogen (CGH2). The fueling nozzle with single handed operation is just as quick and easy to use as the common petrol nozzle and has a similar look and feel. Simply lift the nozzle from the dispenser and place it onto the vehicle‘s receptacle. 250° rotation makes for easy engagement with the vehicle‘s fuel receptacle. Compress the hand grip until the locking lever engages and the fueling procedure begins. The gaseous hydrogen can only flow through the line if there is a safe connection. After refueling disengage the nozzle‘s locking lever and disconnect. The WEH® TK17 H2 35 MPa has an interface for data transfer between vehicle and fueling station. Furthermore the fueling nozzle has a coding for pressure range and gas type which will not allow connection to natural gas vehicles or other pressure ranges. Features: Left or right single-handed operation Compatible with WEH® TN1 H2 35 MPa receptacle profile (acc. to SAE J2600) Integrated data interface acc. to SAE J2601 WEH EASY-TURN® 250° swivel joint Easy operation Extremely high flow rate -> short filling times Plastic thermal protection WEH® jaw locking mechanism High-grade materials Coding for pressure range / gas type Registration acc. to SAE J2600
Datasheet
Description
Hydrogen Fueling Nozzle with Data Interface for cars at self-service fueling stations The WEH® TK17 H2 35 MPa with data interface has been developed for refueling cars with compressed hydrogen (CGH2). The fueling nozzle with single handed operation is just as quick and easy to use as the common petrol nozzle and has a similar look and feel. Simply lift the nozzle from the dispenser and place it onto the vehicle‘s receptacle. 250° rotation makes for easy engagement with the vehicle‘s fuel receptacle. Compress the hand grip until the locking lever engages and the fueling procedure begins. The gaseous hydrogen can only flow through the line if there is a safe connection. After refueling disengage the nozzle‘s locking lever and disconnect. The WEH® TK17 H2 35 MPa has an interface for data transfer between vehicle and fueling station. Furthermore the fueling nozzle has a coding for pressure range and gas type which will not allow connection to natural gas vehicles or other pressure ranges. Features: Left or right single-handed operation Compatible with WEH® TN1 H2 35 MPa receptacle profile (acc. to SAE J2600) Integrated data interface acc. to SAE J2601 WEH EASY-TURN® 250° swivel joint Easy operation Extremely high flow rate -> short filling times Plastic thermal protection WEH® jaw locking mechanism High-grade materials Coding for pressure range / gas type Registration acc. to SAE J2600
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems Hydrogen Nozzle - TK17 H2 35 MPa with Data Interface - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems Hydrogen Nozzle
TK17 H2 35 MPa with Data Interface
Refueling Systems Hydrogen Nozzle TK17 H2 35 MPa with Data Interface
Hydrogen Fueling Nozzle with Data Interface for cars at self-service fueling stations The WEH® TK17 H2 35 MPa with data interface has been developed for refueling cars with compressed hydrogen (CGH2). The fueling nozzle with single handed operation is just as quick and easy to use as the common petrol nozzle and has a similar look and feel. Simply lift the nozzle from the dispenser and place it onto the vehicle‘s receptacle. 250° rotation makes for easy engagement with the vehicle‘s fuel receptacle. Compress the hand grip until the locking lever engages and the fueling procedure begins. The gaseous hydrogen can only flow through the line if there is a safe connection. After refueling disengage the nozzle‘s locking lever and disconnect. The WEH® TK17 H2 35 MPa has an interface for data transfer between vehicle and fueling station. Furthermore the fueling nozzle has a coding for pressure range and gas type which will not allow connection to natural gas vehicles or other pressure ranges. Features: Left or right single-handed operation Compatible with WEH® TN1 H2 35 MPa receptacle profile (acc. to SAE J2600) Integrated data interface acc. to SAE J2601 WEH EASY-TURN® 250° swivel joint Easy operation Extremely high flow rate -> short filling times Plastic thermal protection WEH® jaw locking mechanism High-grade materials Coding for pressure range / gas type Registration acc. to SAE J2600

Hydrogen Fueling Nozzle with Data Interface for cars at self-service fueling stations

The WEH® TK17 H2 35 MPa with data interface has been developed for refueling cars with compressed hydrogen (CGH2). The fueling nozzle with single handed operation is just as quick and easy to use as the common petrol nozzle and has a similar look and feel. Simply lift the nozzle from the dispenser and place it onto the vehicle‘s receptacle. 250° rotation makes for easy engagement with the vehicle‘s fuel receptacle. Compress the hand grip until the locking lever engages and the fueling procedure begins. The gaseous hydrogen can only flow through the line if there is a safe connection. After refueling disengage the nozzle‘s locking lever and disconnect.

The WEH® TK17 H2 35 MPa has an interface for data transfer between vehicle and fueling station.

Furthermore the fueling nozzle has a coding for pressure range and gas type which will not allow connection to natural gas vehicles or other pressure ranges.

Features:

  • Left or right single-handed operation
  • Compatible with WEH® TN1 H2 35 MPa receptacle profile (acc. to SAE J2600)
  • Integrated data interface acc. to SAE J2601
  • WEH EASY-TURN® 250° swivel joint
  • Easy operation
  • Extremely high flow rate -> short filling times
  • Plastic thermal protection
  • WEH® jaw locking mechanism
  • High-grade materials
  • Coding for pressure range / gas type
  • Registration acc. to SAE J2600
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Nozzles
Product Number TK17 H2 35 MPa with Data Interface
Product Name Refueling Systems Hydrogen Nozzle
Media Fuel: Liquid
Application Fuel
Maximum Pressure 5000 psi (3519 m H2O)
Temperature Range -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

250 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details
WL Series Low Flow Full Cone Nozzle, 3/8 NPT -  - EXAIR
Specs
Media Water
Application Cleaning
Pattern Hollow Cone
View Details
Air gun nozzle - ADNA-PDAD-09 - Festo Corporation
Specs
Media Air
Material Brass
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details