WEH Technologies Inc. Refueling Systems CNG Fueling Nozzle TK10 CNG

Description
TK10 CNG Fueling nozzle for fast filling of CNG cars The TK10 CNG fueling nozzle combines user comfort with maximum convenience. The integrated TK4 CNG fueling nozzle features 'push-to-connect' jaw locking system which automatically moves the sliding sleeve back when making a connection. The ergonomic design of the handle enables an easy connection to the receptacle. The handle is slightly angled to prevent stresses on the high pressure hose and hose damage due to chafing on the ground. Refueling starts after opening the ball valve. Closing the ball valve finishes refueling and the integrated gas recirculation automatiaclly depressurizes the system. The nozzle can then be disconnected by pulling back the sliding sleeve of the TK4 CNG. On request the type TK10 CNG fueling nozzle is also available without gas recirculation. The grip position can either be 45° or 90°. The extended construction of the integrated TK4 CNG fueling nozzle helps in refuelling difficult-to-access receptacles. WEH® jaws grip symmetrically, avoiding damage to the receptacle profile which could result in leakage. To achieve optimum performance it is recommended that the TK10 CNG fueling nozzle is used with the WEH® TN1 CNG receptacle. Features: Compatible with receptacles acc. to NGV1 standard and ISO 14469-1 and 3 Push-to-connect Integrated shut-off valve Plastic thermal protection Grip position available at 45° or 90° Ergonomic design WEH® jaw locking mechanism Colour coded sliding sleeve (3000 psi black, 3600 psi yellow) High-grade materials Option: without integrated gas recirculation
Datasheet
Description
TK10 CNG Fueling nozzle for fast filling of CNG cars The TK10 CNG fueling nozzle combines user comfort with maximum convenience. The integrated TK4 CNG fueling nozzle features 'push-to-connect' jaw locking system which automatically moves the sliding sleeve back when making a connection. The ergonomic design of the handle enables an easy connection to the receptacle. The handle is slightly angled to prevent stresses on the high pressure hose and hose damage due to chafing on the ground. Refueling starts after opening the ball valve. Closing the ball valve finishes refueling and the integrated gas recirculation automatiaclly depressurizes the system. The nozzle can then be disconnected by pulling back the sliding sleeve of the TK4 CNG. On request the type TK10 CNG fueling nozzle is also available without gas recirculation. The grip position can either be 45° or 90°. The extended construction of the integrated TK4 CNG fueling nozzle helps in refuelling difficult-to-access receptacles. WEH® jaws grip symmetrically, avoiding damage to the receptacle profile which could result in leakage. To achieve optimum performance it is recommended that the TK10 CNG fueling nozzle is used with the WEH® TN1 CNG receptacle. Features: Compatible with receptacles acc. to NGV1 standard and ISO 14469-1 and 3 Push-to-connect Integrated shut-off valve Plastic thermal protection Grip position available at 45° or 90° Ergonomic design WEH® jaw locking mechanism Colour coded sliding sleeve (3000 psi black, 3600 psi yellow) High-grade materials Option: without integrated gas recirculation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems CNG Fueling Nozzle - TK10 CNG - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems CNG Fueling Nozzle
TK10 CNG
Refueling Systems CNG Fueling Nozzle TK10 CNG
TK10 CNG Fueling nozzle for fast filling of CNG cars The TK10 CNG fueling nozzle combines user comfort with maximum convenience. The integrated TK4 CNG fueling nozzle features 'push-to-connect' jaw locking system which automatically moves the sliding sleeve back when making a connection. The ergonomic design of the handle enables an easy connection to the receptacle. The handle is slightly angled to prevent stresses on the high pressure hose and hose damage due to chafing on the ground. Refueling starts after opening the ball valve. Closing the ball valve finishes refueling and the integrated gas recirculation automatiaclly depressurizes the system. The nozzle can then be disconnected by pulling back the sliding sleeve of the TK4 CNG. On request the type TK10 CNG fueling nozzle is also available without gas recirculation. The grip position can either be 45° or 90°. The extended construction of the integrated TK4 CNG fueling nozzle helps in refuelling difficult-to-access receptacles. WEH® jaws grip symmetrically, avoiding damage to the receptacle profile which could result in leakage. To achieve optimum performance it is recommended that the TK10 CNG fueling nozzle is used with the WEH® TN1 CNG receptacle. Features: Compatible with receptacles acc. to NGV1 standard and ISO 14469-1 and 3 Push-to-connect Integrated shut-off valve Plastic thermal protection Grip position available at 45° or 90° Ergonomic design WEH® jaw locking mechanism Colour coded sliding sleeve (3000 psi black, 3600 psi yellow) High-grade materials Option: without integrated gas recirculation

TK10 CNG Fueling nozzle for fast filling of CNG cars

The TK10 CNG fueling nozzle combines user comfort with maximum convenience. The integrated TK4 CNG fueling nozzle features 'push-to-connect' jaw locking system which automatically moves the sliding sleeve back when making a connection. The ergonomic design of the handle enables an easy connection to the receptacle. The handle is slightly angled to prevent stresses on the high pressure hose and hose damage due to chafing on the ground. Refueling starts after opening the ball valve. Closing the ball valve finishes refueling and the integrated gas recirculation automatiaclly depressurizes the system. The nozzle can then be disconnected by pulling back the sliding sleeve of the TK4 CNG.

On request the type TK10 CNG fueling nozzle is also available without gas recirculation. The grip position can either be 45° or 90°. The extended construction of the integrated TK4 CNG fueling nozzle helps in refuelling difficult-to-access receptacles. WEH® jaws grip symmetrically, avoiding damage to the receptacle profile which could result in leakage. To achieve optimum performance it is recommended that the TK10 CNG fueling nozzle is used with the WEH® TN1 CNG receptacle.

Features:

  • Compatible with receptacles acc. to NGV1 standard and ISO 14469-1 and 3
  • Push-to-connect
  • Integrated shut-off valve
  • Plastic thermal protection
  • Grip position available at 45° or 90°
  • Ergonomic design
  • WEH® jaw locking mechanism
  • Colour coded sliding sleeve (3000 psi black, 3600 psi yellow)
  • High-grade materials
  • Option: without integrated gas recirculation
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Nozzles
Product Number TK10 CNG
Product Name Refueling Systems CNG Fueling Nozzle
Media Fuel: Liquid
Application Fuel
Maximum Pressure 3600 psi (2534 m H2O)
Temperature Range -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air gun nozzle - ADNA-PDAD-09 - Festo Corporation
Specs
Media Air
Material Brass
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details