WEH Technologies Inc. Refueling Systems Hydrogen Receptacle Nozzle TN5 H2

Description
Receptacle for buses and trucks with coding for hydrogen (DN 12 mm) The type TN5 H2 receptacle is designed specifically for bus refueling. Due to the sleek, internal aerodynamic design the TN5 H2 receptacle gives low noise (no high frequency whistle) combined with maximum flow rate and quick filling. The TN5 H2 receptacle is a very durable unit, minimising maintenance and downtime. The WEH TN5 H2 receptacle has an integrated check valve system designed to minimise the effect that dirt particles have on the sealing components within the receptacle. There is no high frequency chatter during refueling with TN5 H2 receptacle! Features: Integrated non-contact high-flow check valve Sealing-friendly design Reduces chatter during filling Two different pressure ranges 250 bar or 350 bar Receptacle coding will not allow connection to CNG fueling stations For testing purposes operating pressure up to max. 450 bar TüV-Approval for hydrogen Optional, integrated particle filter 50 micron
Datasheet
Description
Receptacle for buses and trucks with coding for hydrogen (DN 12 mm) The type TN5 H2 receptacle is designed specifically for bus refueling. Due to the sleek, internal aerodynamic design the TN5 H2 receptacle gives low noise (no high frequency whistle) combined with maximum flow rate and quick filling. The TN5 H2 receptacle is a very durable unit, minimising maintenance and downtime. The WEH TN5 H2 receptacle has an integrated check valve system designed to minimise the effect that dirt particles have on the sealing components within the receptacle. There is no high frequency chatter during refueling with TN5 H2 receptacle! Features: Integrated non-contact high-flow check valve Sealing-friendly design Reduces chatter during filling Two different pressure ranges 250 bar or 350 bar Receptacle coding will not allow connection to CNG fueling stations For testing purposes operating pressure up to max. 450 bar TüV-Approval for hydrogen Optional, integrated particle filter 50 micron
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems Hydrogen Receptacle Nozzle - TN5 H2 - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems Hydrogen Receptacle Nozzle
TN5 H2
Refueling Systems Hydrogen Receptacle Nozzle TN5 H2
Receptacle for buses and trucks with coding for hydrogen (DN 12 mm) The type TN5 H2 receptacle is designed specifically for bus refueling. Due to the sleek, internal aerodynamic design the TN5 H2 receptacle gives low noise (no high frequency whistle) combined with maximum flow rate and quick filling. The TN5 H2 receptacle is a very durable unit, minimising maintenance and downtime. The WEH TN5 H2 receptacle has an integrated check valve system designed to minimise the effect that dirt particles have on the sealing components within the receptacle. There is no high frequency chatter during refueling with TN5 H2 receptacle! Features: Integrated non-contact high-flow check valve Sealing-friendly design Reduces chatter during filling Two different pressure ranges 250 bar or 350 bar Receptacle coding will not allow connection to CNG fueling stations For testing purposes operating pressure up to max. 450 bar TüV-Approval for hydrogen Optional, integrated particle filter 50 micron

Receptacle for buses and trucks with coding for hydrogen (DN 12 mm)

The type TN5 H2 receptacle is designed specifically for bus refueling. Due to the sleek, internal aerodynamic design the TN5 H2 receptacle gives low noise (no high frequency whistle) combined with maximum flow rate and quick filling. The TN5 H2 receptacle is a very durable unit, minimising maintenance and downtime.

The WEH TN5 H2 receptacle has an integrated check valve system designed to minimise the effect that dirt particles have on the sealing components within the receptacle.

There is no high frequency chatter during refueling with TN5 H2 receptacle!

Features:

  • Integrated non-contact high-flow check valve
  • Sealing-friendly design
  • Reduces chatter during filling
  • Two different pressure ranges 250 bar or 350 bar
  • Receptacle coding will not allow connection to CNG fueling stations
  • For testing purposes operating pressure up to max. 450 bar
  • TÜV-Approval for hydrogen
  • Optional, integrated particle filter 50 micron
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Nozzles
Product Number TN5 H2
Product Name Refueling Systems Hydrogen Receptacle Nozzle
Media Fuel: Liquid
Application Fuel
Maximum Pressure 5076 psi (3573 m H2O)
Temperature Range -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air gun nozzle - LPZ-LD - Festo Corporation
Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Aluminum
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Lee Spin Jet® Nozzle -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details