WEH Technologies Inc. Refueling Systems CNG Fueling Nozzle TK16 CNG

Description
Fueling Nozzle for CNG refueling of cars to be connected and disconnected at self-serve fueling stations (DN 8 mm) TK16 CNG, the world's most popular NGV1 fueling nozzle. TK16 CNG is very light in weight and therefore easy to operate. The actuation lever is located on the integrated swivel joint making it easy to rotate into the optimal actuating position. The compact actuation lever needs less effort to actuate the nozzle. Features: Super light -> only 1750 grams Compatible with receptacles acc. to NGV1 standard and ISO 14469-1 and 3 WEH EASY-TURN® 360° swivel joint allows rotation for the actuation lever Easy operation Extremely high flow rate -> short filling times Recirculation of the vented gas Plastic thermal protection WEH® jaw locking mechanism Colour coded impact protection (3000 psi black, 3600 psi yellow) High-grade materials Coding for pressure range / gas type
Datasheet
Description
Fueling Nozzle for CNG refueling of cars to be connected and disconnected at self-serve fueling stations (DN 8 mm) TK16 CNG, the world's most popular NGV1 fueling nozzle. TK16 CNG is very light in weight and therefore easy to operate. The actuation lever is located on the integrated swivel joint making it easy to rotate into the optimal actuating position. The compact actuation lever needs less effort to actuate the nozzle. Features: Super light -> only 1750 grams Compatible with receptacles acc. to NGV1 standard and ISO 14469-1 and 3 WEH EASY-TURN® 360° swivel joint allows rotation for the actuation lever Easy operation Extremely high flow rate -> short filling times Recirculation of the vented gas Plastic thermal protection WEH® jaw locking mechanism Colour coded impact protection (3000 psi black, 3600 psi yellow) High-grade materials Coding for pressure range / gas type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems CNG Fueling Nozzle - TK16 CNG - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems CNG Fueling Nozzle
TK16 CNG
Refueling Systems CNG Fueling Nozzle TK16 CNG
Fueling Nozzle for CNG refueling of cars to be connected and disconnected at self-serve fueling stations (DN 8 mm) TK16 CNG, the world's most popular NGV1 fueling nozzle. TK16 CNG is very light in weight and therefore easy to operate. The actuation lever is located on the integrated swivel joint making it easy to rotate into the optimal actuating position. The compact actuation lever needs less effort to actuate the nozzle. Features: Super light -> only 1750 grams Compatible with receptacles acc. to NGV1 standard and ISO 14469-1 and 3 WEH EASY-TURN® 360° swivel joint allows rotation for the actuation lever Easy operation Extremely high flow rate -> short filling times Recirculation of the vented gas Plastic thermal protection WEH® jaw locking mechanism Colour coded impact protection (3000 psi black, 3600 psi yellow) High-grade materials Coding for pressure range / gas type

Fueling Nozzle for CNG refueling of cars to be connected and disconnected at self-serve fueling stations (DN 8 mm)

TK16 CNG, the world's most popular NGV1 fueling nozzle.

TK16 CNG is very light in weight and therefore easy to operate. The actuation lever is located on the integrated swivel joint making it easy to rotate into the optimal actuating position. The compact actuation lever needs less effort to actuate the nozzle.

Features:

  • Super light -> only 1750 grams
  • Compatible with receptacles acc. to NGV1 standard and ISO 14469-1 and 3
  • WEH EASY-TURN® 360° swivel joint allows rotation for the actuation lever
  • Easy operation
  • Extremely high flow rate -> short filling times
  • Recirculation of the vented gas
  • Plastic thermal protection
  • WEH® jaw locking mechanism
  • Colour coded impact protection (3000 psi black, 3600 psi yellow)
  • High-grade materials
  • Coding for pressure range / gas type
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Nozzles
Product Number TK16 CNG
Product Name Refueling Systems CNG Fueling Nozzle
Media Fuel: Liquid
Application Fuel
Maximum Pressure 3600 psi (2534 m H2O)
Temperature Range -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Airless Standard Paint Spray Tip -  - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
1, 1 1/4 in. Hose Size Aluminum Nozzle Holder (NPS Threads)|Master File - NH-AL2 - Kuriyama of America, Inc.
Specs
Maximum Pressure 150 psi (106 m H2O)
Material Aluminum
View Details