WEH Technologies Inc. Refueling Systems CNG Fueling Nozzle TK17 CNG

Description
Fueling Nozzle for CNG refueling of cars to be connected and disconnected at self-serve fueling stations (DN 8 mm) The first WEH® user friendly 'Pistol grip' CNG fueling nozzle has been introduced - now redesigned in the pistol grip style familiar to all fueling station users. Retaining the same outstanding technical functionality as our TK16 CNG fueling nozzle, the type TK17 CNG has been remodelled with a sleek new look. The new nozzle is just as quick and easy to use as the common petrol/diesel nozzle and has a similar look and feel. Simply lift the nozzle from the dispenser and place it onto the vehicle's receptacle. Full 360° rotation makes for easy engagement with the vehicle's fuel receptacle. Compress the hand grip until locking lever engages and the fueling procedure begins. The natural gas can only flow through the line if there is a safe connection. After refueling disengage the nozzle's locking lever and disconnect. Please note that refueling may be stopped or paused at any time. The grip has a magnet for actuation of the magnet switch for activation of the dispenser. Features: Left or right single-handed operation Compatible with receptacles acc. to NGV1 standard and ISO 14469-1 and 3 WEH EASY-TURN® 360° swivel joint Easy operation Extremely high flow rate -> short filling times Recirculation of the vented gas Plastic thermal protection Hand grip with magnet WEH® jaw locking mechanism Colour coded impact protection (3000 psi black, 3600 psi yellow) High-grade materials Coding for pressure range / gas type
Datasheet
Description
Fueling Nozzle for CNG refueling of cars to be connected and disconnected at self-serve fueling stations (DN 8 mm) The first WEH® user friendly 'Pistol grip' CNG fueling nozzle has been introduced - now redesigned in the pistol grip style familiar to all fueling station users. Retaining the same outstanding technical functionality as our TK16 CNG fueling nozzle, the type TK17 CNG has been remodelled with a sleek new look. The new nozzle is just as quick and easy to use as the common petrol/diesel nozzle and has a similar look and feel. Simply lift the nozzle from the dispenser and place it onto the vehicle's receptacle. Full 360° rotation makes for easy engagement with the vehicle's fuel receptacle. Compress the hand grip until locking lever engages and the fueling procedure begins. The natural gas can only flow through the line if there is a safe connection. After refueling disengage the nozzle's locking lever and disconnect. Please note that refueling may be stopped or paused at any time. The grip has a magnet for actuation of the magnet switch for activation of the dispenser. Features: Left or right single-handed operation Compatible with receptacles acc. to NGV1 standard and ISO 14469-1 and 3 WEH EASY-TURN® 360° swivel joint Easy operation Extremely high flow rate -> short filling times Recirculation of the vented gas Plastic thermal protection Hand grip with magnet WEH® jaw locking mechanism Colour coded impact protection (3000 psi black, 3600 psi yellow) High-grade materials Coding for pressure range / gas type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems CNG Fueling Nozzle - TK17 CNG - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems CNG Fueling Nozzle
TK17 CNG
Refueling Systems CNG Fueling Nozzle TK17 CNG
Fueling Nozzle for CNG refueling of cars to be connected and disconnected at self-serve fueling stations (DN 8 mm) The first WEH® user friendly 'Pistol grip' CNG fueling nozzle has been introduced - now redesigned in the pistol grip style familiar to all fueling station users. Retaining the same outstanding technical functionality as our TK16 CNG fueling nozzle, the type TK17 CNG has been remodelled with a sleek new look. The new nozzle is just as quick and easy to use as the common petrol/diesel nozzle and has a similar look and feel. Simply lift the nozzle from the dispenser and place it onto the vehicle's receptacle. Full 360° rotation makes for easy engagement with the vehicle's fuel receptacle. Compress the hand grip until locking lever engages and the fueling procedure begins. The natural gas can only flow through the line if there is a safe connection. After refueling disengage the nozzle's locking lever and disconnect. Please note that refueling may be stopped or paused at any time. The grip has a magnet for actuation of the magnet switch for activation of the dispenser. Features: Left or right single-handed operation Compatible with receptacles acc. to NGV1 standard and ISO 14469-1 and 3 WEH EASY-TURN® 360° swivel joint Easy operation Extremely high flow rate -> short filling times Recirculation of the vented gas Plastic thermal protection Hand grip with magnet WEH® jaw locking mechanism Colour coded impact protection (3000 psi black, 3600 psi yellow) High-grade materials Coding for pressure range / gas type

Fueling Nozzle for CNG refueling of cars to be connected and disconnected at self-serve fueling stations (DN 8 mm)

The first WEH® user friendly 'Pistol grip' CNG fueling nozzle has been introduced - now redesigned in the pistol grip style familiar to all fueling station users. Retaining the same outstanding technical functionality as our TK16 CNG fueling nozzle, the type TK17 CNG has been remodelled with a sleek new look. The new nozzle is just as quick and easy to use as the common petrol/diesel nozzle and has a similar look and feel. Simply lift the nozzle from the dispenser and place it onto the vehicle's receptacle. Full 360° rotation makes for easy engagement with the vehicle's fuel receptacle. Compress the hand grip until locking lever engages and the fueling procedure begins. The natural gas can only flow through the line if there is a safe connection. After refueling disengage the nozzle's locking lever and disconnect. Please note that refueling may be stopped or paused at any time. The grip has a magnet for actuation of the magnet switch for activation of the dispenser.

Features:

  • Left or right single-handed operation
  • Compatible with receptacles acc. to NGV1 standard and ISO 14469-1 and 3
  • WEH EASY-TURN® 360° swivel joint
  • Easy operation
  • Extremely high flow rate -> short filling times
  • Recirculation of the vented gas
  • Plastic thermal protection
  • Hand grip with magnet
  • WEH® jaw locking mechanism
  • Colour coded impact protection (3000 psi black, 3600 psi yellow)
  • High-grade materials
  • Coding for pressure range / gas type
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Nozzles
Product Number TK17 CNG
Product Name Refueling Systems CNG Fueling Nozzle
Media Fuel: Liquid
Application Fuel
Maximum Pressure 3600 psi (2534 m H2O)
Temperature Range -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Air gun nozzle - LPZ-SD - Festo Corporation
Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Aluminum
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
125 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 125 mil (3175 µm)
View Details