WEH Technologies Inc. Refueling Systems Hydrogen Fueling Nozzle TK25 H2

Description
Fueling nozzle for refueling of buses and trucks with gaseous hydrogen to be connected and disconnected under pressure (DN 12 mm) Type TK25 H2 meets all requirements placed on a fueling nozzle for bus refueling. Thus making hydrogen refueling as easy as diesel / gasoline refueling. Features: Fueling nozzle for fast filling at self-serve fuelling stations Integrated swivel joint Extremely high flow rate -> short filling times Recirculation of vented gas Safety features when not connected WEH-Jaw locking mechanism High-grade materials Two different pressure ranges 250 bar or 350 bar Jaw coding will not allow connection to natural gas vehicles For testing purposes operating pressure up to max. 450 bar TüV-Approval for hydrogen Electrical conductivity
Datasheet
Description
Fueling nozzle for refueling of buses and trucks with gaseous hydrogen to be connected and disconnected under pressure (DN 12 mm) Type TK25 H2 meets all requirements placed on a fueling nozzle for bus refueling. Thus making hydrogen refueling as easy as diesel / gasoline refueling. Features: Fueling nozzle for fast filling at self-serve fuelling stations Integrated swivel joint Extremely high flow rate -> short filling times Recirculation of vented gas Safety features when not connected WEH-Jaw locking mechanism High-grade materials Two different pressure ranges 250 bar or 350 bar Jaw coding will not allow connection to natural gas vehicles For testing purposes operating pressure up to max. 450 bar TüV-Approval for hydrogen Electrical conductivity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems Hydrogen Fueling Nozzle - TK25 H2 - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems Hydrogen Fueling Nozzle
TK25 H2
Refueling Systems Hydrogen Fueling Nozzle TK25 H2
Fueling nozzle for refueling of buses and trucks with gaseous hydrogen to be connected and disconnected under pressure (DN 12 mm) Type TK25 H2 meets all requirements placed on a fueling nozzle for bus refueling. Thus making hydrogen refueling as easy as diesel / gasoline refueling. Features: Fueling nozzle for fast filling at self-serve fuelling stations Integrated swivel joint Extremely high flow rate -> short filling times Recirculation of vented gas Safety features when not connected WEH-Jaw locking mechanism High-grade materials Two different pressure ranges 250 bar or 350 bar Jaw coding will not allow connection to natural gas vehicles For testing purposes operating pressure up to max. 450 bar TüV-Approval for hydrogen Electrical conductivity

Fueling nozzle for refueling of buses and trucks with gaseous hydrogen to be connected and disconnected under pressure (DN 12 mm)

Type TK25 H2 meets all requirements placed on a fueling nozzle for bus refueling. Thus making hydrogen refueling as easy as diesel / gasoline refueling.

Features:

  • Fueling nozzle for fast filling at self-serve fuelling stations
  • Integrated swivel joint
  • Extremely high flow rate -> short filling times
  • Recirculation of vented gas
  • Safety features when not connected
  • WEH-Jaw locking mechanism
  • High-grade materials
  • Two different pressure ranges 250 bar or 350 bar
  • Jaw coding will not allow connection to natural gas vehicles
  • For testing purposes operating pressure up to max. 450 bar
  • TÜV-Approval for hydrogen
  • Electrical conductivity
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Nozzles
Product Number TK25 H2
Product Name Refueling Systems Hydrogen Fueling Nozzle
Media Fuel: Liquid
Application Fuel
Maximum Pressure 5000 psi (3519 m H2O)
Temperature Range -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

250 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 250 mil (6350 µm)
View Details
High Velocity Air Jets -  - EXAIR
Specs
Media Air
Application Cleaning; Spray Drying; Cooling
Pattern Solid Cone
View Details
Air gun nozzle - LPZ-SD - Festo Corporation
Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Aluminum
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details