WEH Technologies Inc. Refueling Systems CNG Fueling Nozzle TK26 CNG

Description
Super light fueling nozzle for CNG refueling of buses to be connected and disconnected at self-serve fueling stations (DN 12 mm) The TK26 CNG is very light in weight and therefore easy to operate. The integrated swivel joint is located at the actuation lever and can easily be turned into the optimal actuating position. The lightweight design of the TK16 CNG means that less effort is needed to actuate the nozzle. Features: Super light -> only 3400 grammes Compatible with receptacles acc. to ISO 14469-2 WEH-EASY-TURN® 360° swivel joint for operating handle Easy operation Extremely high flow rate -> short filling times Recirculation of vented gas Plastic thermal protection WEH® jaw locking mechanism Colour coded impact protection (3000 psi black, 3600 psi yellow) High-grade materials Coding for pressure range / gas type
Datasheet
Description
Super light fueling nozzle for CNG refueling of buses to be connected and disconnected at self-serve fueling stations (DN 12 mm) The TK26 CNG is very light in weight and therefore easy to operate. The integrated swivel joint is located at the actuation lever and can easily be turned into the optimal actuating position. The lightweight design of the TK16 CNG means that less effort is needed to actuate the nozzle. Features: Super light -> only 3400 grammes Compatible with receptacles acc. to ISO 14469-2 WEH-EASY-TURN® 360° swivel joint for operating handle Easy operation Extremely high flow rate -> short filling times Recirculation of vented gas Plastic thermal protection WEH® jaw locking mechanism Colour coded impact protection (3000 psi black, 3600 psi yellow) High-grade materials Coding for pressure range / gas type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems CNG Fueling Nozzle - TK26 CNG - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems CNG Fueling Nozzle
TK26 CNG
Refueling Systems CNG Fueling Nozzle TK26 CNG
Super light fueling nozzle for CNG refueling of buses to be connected and disconnected at self-serve fueling stations (DN 12 mm) The TK26 CNG is very light in weight and therefore easy to operate. The integrated swivel joint is located at the actuation lever and can easily be turned into the optimal actuating position. The lightweight design of the TK16 CNG means that less effort is needed to actuate the nozzle. Features: Super light -> only 3400 grammes Compatible with receptacles acc. to ISO 14469-2 WEH-EASY-TURN® 360° swivel joint for operating handle Easy operation Extremely high flow rate -> short filling times Recirculation of vented gas Plastic thermal protection WEH® jaw locking mechanism Colour coded impact protection (3000 psi black, 3600 psi yellow) High-grade materials Coding for pressure range / gas type

Super light fueling nozzle for CNG refueling of buses to be connected and disconnected at self-serve fueling stations (DN 12 mm)

The TK26 CNG is very light in weight and therefore easy to operate. The integrated swivel joint is located at the actuation lever and can easily be turned into the optimal actuating position. The lightweight design of the TK16 CNG means that less effort is needed to actuate the nozzle.

Features:

  • Super light -> only 3400 grammes
  • Compatible with receptacles acc. to ISO 14469-2
  • WEH-EASY-TURN® 360° swivel joint for operating handle
  • Easy operation
  • Extremely high flow rate -> short filling times
  • Recirculation of vented gas
  • Plastic thermal protection
  • WEH® jaw locking mechanism
  • Colour coded impact protection (3000 psi black, 3600 psi yellow)
  • High-grade materials
  • Coding for pressure range / gas type
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Nozzles
Product Number TK26 CNG
Product Name Refueling Systems CNG Fueling Nozzle
Media Fuel: Liquid
Application Fuel
Maximum Pressure 3600 psi (2534 m H2O)
Temperature Range -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lee Spin Jet® Nozzle -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
Atto Super Air Nozzles™ -  - EXAIR
Specs
Media Air
Application Cleaning; Spray Drying; Cooling
Temperature Range 1000 F (538 C)
View Details
Receiver nozzle - SFL-100-F - Festo Corporation
Specs
Media Air
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details