WEH Technologies Inc. Datasheets for Quick Couplers
Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure.
Quick Couplers: Learn more
| Product Name | Notes |
|---|---|
| CLICKMATE™ TW157 for filling air storage cylinders (SCBA) up to 5,000 psi (CGA 346/347) in SCOTT RevolveAir Charge Stations The CLICKMATE™ TW157 with operating handle is designed for filling... | |
| CLICKMATE™ TW157 for filling of air storage cylinders up to 5,000 psi (CGA 346/347) The CLICKMATE™ TW157 provides a connection in seconds to the CGA thread of the cylinder... | |
| Connector for filling and evacuating refrigerants during maintenance of automotive air conditioning equipment The type TW108 is a good reasonably priced alternative to the type TW110 for connections where continuous... | |
| Connector for filling and evacuating refrigerants in automotive air conditioning equipment The type TW110 Quick Connector is specifically designed for filling and evacuating refrigerants in automotive air conditioning equipment. The... | |
| Connector for filling R410A refrigerant in refrigerating and air conditioning plants with "Schrader"- valves The WEH® product range for the refrigeration and air conditioning industry has been extended by... | |
| Connector for pressure and function testing at ‘John-Guest‘ connections For the female ‘John-Guest‘ type of fitting, WEH has developed the quick connector type TW714 for use on engine tests. These... | |
| Connector for pressure and function testing of fuel lines with bead or collar The WEH® Connector type TW710 has been specifically developed to connect fuel lines for engine hot... | |
| Connector for pressure and function testing of fuel lines with bead or collar The WEH® Connector type TW711 has been specifically developed to connect fuel lines for engine hot... | |
| Connector for pressure and function testing of fuel lines with bead or collar The WEH® Connector type TW712 has been specifically developed to connect fuel lines for engine hot... | |
| Connector for pressure and function testing of fuel lines with bead or collar The WEH® Connector type TW713 has been specifically developed to connect fuel lines for engine hot... | |
| Connector for pressure and function testing of fuel lines with bead, collar or male thread The WEH® Connector type TW723 has been specifically developed to connect fuel lines for... | |
| Connector for pressure and function tests on components with bead, rim, collar, flange, stub or external threads The type TW800 quick connector simplifies work procedures, shortens test times and improves... | |
| Connector for pressure and function tests on components with bead, rim, collar, flange, stub or external threads The type TW850 quick connector simplifies work procedures, shortens test times and improves... | |
| Connector for pressure and function tests on components with internal threads Special short design The type TW26 quick connector is ideal for hydraulic and pneumatic pressure and function tests on... | |
| Connector for pressure and function tests on components with internal threads The type TW19 quick connector is especially designed for sealing hydraulic components with female threads in high and low... | |
| Connector for pressure and function tests on components with internal threads With the type TW05 quick connector pneumatic components are tested faster than ever before. Connecting and pressure impacting of... | |
| Connector for testing respiratory protective equipment for pressure ranges up to max. 200 bar or up to max. 300 bar The type TW156 can be connected to the manual inlet... | |
| Connector with five test ports for pressure testing of bores being close to each other For pressure testing of bores, where the ports are too close together for single connectors... | |
| Manual connector for filling of gas cylinders with external thread and with or without a residual pressure valve (pallet and bundle filling) The manual connector type WEH® TW67 for... | |
| Quick Connector acc. to CGA 320 for filling of gaseous and liquid CO2 or refrigerant The WEH Connector type TW52 has been developed especially for filling gaseous and liquid... | |
| Quick Connector acc. to CGA 870 for filling gas cylinders with Pin-Index system ( with or without residual pressure valve) The WEH® yoke quick connector type TW42 is especially... | |
| Quick Connector acc. to CGA 870 for filling gas cylinders with Pin-Index system The WEH® Quick Connector type TW49 is especially designed for Pin-Index connections and is suitable for... | |
| Quick Connector for filling 3,000 psi (200 bar) gas cylinders with internal thread (with or without a residual pressure valve) The WEH® Quick coupling type TW54 for CGA gas... | |
| Quick Connector for filling acetylene and acetone The WEH® quick connector type TW53 introduces a new generation of connector systems for the industrial filling of acetylene and acetone. Type... | |
| Quick connector for filling and evacuating gas cylinders with external thread and pressure regulator The WEH® Connector type TW102 for CGA gas cylinder valves with male thread and pressure... | |
| Quick connector for filling and evacuating gas cylinders with internal thread and pessure regulator The WEH® Quick Connector type TW101 for gas cylinder valves with female CGA thread and... | |
| Quick connector for filling cylinders with refrigerants having valves with external threads and residual pressure valves The new WEH type TW920 connector for filling refrigerants overcomes the need to remove... | |
| Quick Connector for filling gas cylinders 3,000 psi (200 bar) with external thread (with or without a residual pressure valve) The WEH® Connector type TW57 for CGA gas cylinder... | |
| Quick Connector for filling gas cylinders 4,300 psi (300 bar) with external thread (with or without a residual pressure valve) The WEH® Connector type TW57 for CGA gas cylinder... | |
| Quick Connector for filling gas cylinders 4,300 psi (300 bar) with internal thread (with or without a residual pressure valve) The WEH® Quick coupling type TW54 for CGA gas... | |
| Quick Connector for filling of gas cylinders with propane / butane The WEH® filling connector type TW59 is specifically designed for the filling of gas cylinders with propane and... | |
| Quick Connector for filling, testing and discharging of water from gas cylinders The WEH® Connector type TW117 simplifies testing of gas cylinders with water. Eliminating tedious screwing and unscrewing... | |
| Quick Connector for pressure and function tests of pressure gauges up to 1000 bar The pressure gauge hasn't to be manually threaded so that you not only save money but... | |
| Quick Connector for pressure testing difficult-to-access components with external thread For pressure testing of components with external threads with limited access, it is necessary to use test connectors with shaft... | |
| Quick Connector for pressure testing difficult-to-access components with internal thread For pressure testing of components with internal threads with limited access, it is necessary to use test connectors with shaft... | |
| Quick Connector for pressure testing of gas cylinders with water The WEH® Quick Connector type TW17 offers time saving on pressure testing of gas cylinders by eliminating tedious manual... | |
| Quick release system for a quick and easy changeover of WEH® gas filling connectors to another type When changing over to gas cylinders having different cylinder valves, the filling... | |
| Test Connector long version for difficult-to-access straight tubes The WEH type TW141L connector has been developed for difficult to access test pieces. The extended jaws allow connection to difficult to... | |
| Triple Connector as a transport unit for lifting and carrying componenets with bores WEH also develops triple connectors for lifting and carrying components with several bores. Please contact us. | |
| WEH® Connector TW01 for testing of internal straight tubes and bores, pneumatical actuation, vacuum up to max. 130 psi The WEH® TW01 Quick Connector reliably and quickly seals inside bores,... | |
| WEH® Connector TW02 for testing of external tubes and hoses, pneumatical actuation, vacuum up to max. 510 psi The WEH® TW02 Quick Connector reliably and quickly seals tubes, hoses and... | |
| WEH® Connector for pressure and function testing of straight tubes The WEH® Quick connector type TW141 provides pressure-tight connections on straight tubes and has earned a reputation for... | |
| WEH® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections with sleeve nuts The type TW130 multifunction connector has been developed specially... | |
| WEH® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections with sleeve nuts The type TW132 quick connector is the low pressure... | |
| WEH® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections The type TW131 quick connector is the manual version of the type... | |
| WEH® Connector for pressure and function tests on components with internal threads The WEH® TW17 is designed for sealing female thread applications. The higher the test pressure the... | |
| The TW152 makes for easy, efficient and safe filling of oxygen cylinders and offers ease of operation. Simply place the connector onto the male thread of the cylinder valve and... | |
| The WEH® TW111 Quick Connector is the ideal tool for filling refrigerants. Just push to connect and the pressure-tight connection to the Schrader port UNF 7/16“ –20 male thread... | |
| WEH® Connector TW18H for testing of components with male thread, lever actuation, vacuum up to max. 5,000 psi | |
| WEH® Connector TW18P for testing of components with male thread, pneumatic actuation, vacuum up to max. 5,000 psi | |
| WEH® Connector TW18V for testing of components with male thread, pneumatic actuation via valve head, vacuum up to max. 5,000 psi |