WEH Technologies Inc. Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| Check valve for hydrogen cars With this product WEH offers an advanced, high performance check valve for use with gaseous hydrogen (CGH 2). The check valve system is designed... | |
| CNG Check valve for cars and fueling stations With the type TVR1 CNG WEH® offers an advanced, high performance check valve for use with natural gas. The check valve... | |
| High-Performance Check Valve for buses and trucks (DN 12 mm) Type TVR5 CNG is the largest of our check valves. It is most efficient and developed specifically for CNG buses... | |
| High-Performance Check Valve for hydrogen for use with cars (DN 4 mm) With this product WEH offers a high performance check valve for use with hydrogen cars of the latest... | |
| High-performance check valve for use with liquid media and air pressure These brass check valves are specially designed for hydraulic and pneumatic applications in plant engineering and are well proven... | |
| High-performance check valves for use with liquid and gaseous media For many years we have been a preferred supplier for a wide range of industries with our check valve range. | |
| High-performance check valves with metal seals for use with liquid media The series of check valves in carbon steel are especially designed for oil and hydraulic applications for use in... | |
| Hydrogen check valve for buses and trucks (DN 12 mm) WEH TVR5 H2 is the largest of our check valves. It is most efficient and developed specifically for hydrogen... |