WEH Technologies Inc. Datasheets for Gas Fittings
Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas lines cannot be connected to air lines, water lines, or vent lines.
Gas Fittings: Learn more
| Product Name | Notes |
|---|---|
| Break-away coupling for CNG car fueling stations Type TSA1 CNG offers additional safety for your fueling station. The breakaway is installed between the dispenser and the filling/venting hose. In the... | |
| Breakaway coupling for CNG bus and truck fueling stations (DN 12 mm) Type TSA5 CNG offers additional safety for your bus and truck fueling station. The breakaway is installed between... | |
| Connector for filling and evacuating refrigerants during maintenance of automotive air conditioning equipment The type TW108 is a good reasonably priced alternative to the type TW110 for connections where continuous... | |
| Connector for filling and evacuating refrigerants in automotive air conditioning equipment The type TW110 Quick Connector is specifically designed for filling and evacuating refrigerants in automotive air conditioning equipment. The... | |
| Connector for filling R410A refrigerant in refrigerating and air conditioning plants with "Schrader"- valves The WEH® product range for the refrigeration and air conditioning industry has been extended by... | |
| Connector for testing respiratory protective equipment for pressure ranges up to max. 200 bar or up to max. 300 bar The type TW156 can be connected to the manual inlet... | |
| Inline break-away coupling for CNG bus and truck fueling stations (DN 12 mm) With type TSA6 CNG, an inline breakaway coupling which is installed inbetween the filling and venting hoses,... | |
| Inline break-away coupling for CNG car fueling stations (DN 8 mm) With type TSA2 CNG, an inline breakaway coupling which is installed inbetween the filling and venting hoses, is now... | |
| Manual connector for filling of gas cylinders with external thread and with or without a residual pressure valve (pallet and bundle filling) The manual connector type WEH® TW67 for... | |
| Quick Connector acc. to CGA 320 for filling of gaseous and liquid CO2 or refrigerant The WEH Connector type TW52 has been developed especially for filling gaseous and liquid... | |
| Quick Connector acc. to CGA 870 for filling gas cylinders with Pin-Index system ( with or without residual pressure valve) The WEH® yoke quick connector type TW42 is especially... | |
| Quick Connector acc. to CGA 870 for filling gas cylinders with Pin-Index system The WEH® Quick Connector type TW49 is especially designed for Pin-Index connections and is suitable for... | |
| Quick Connector for filling 3,000 psi (200 bar) gas cylinders with internal thread (with or without a residual pressure valve) The WEH® Quick coupling type TW54 for CGA gas... | |
| Quick Connector for filling acetylene and acetone The WEH® quick connector type TW53 introduces a new generation of connector systems for the industrial filling of acetylene and acetone. Type... | |
| Quick connector for filling and evacuating gas cylinders with external thread and pressure regulator The WEH® Connector type TW102 for CGA gas cylinder valves with male thread and pressure... | |
| Quick connector for filling and evacuating gas cylinders with internal thread and pessure regulator The WEH® Quick Connector type TW101 for gas cylinder valves with female CGA thread and... | |
| Quick connector for filling cylinders with refrigerants having valves with external threads and residual pressure valves The new WEH type TW920 connector for filling refrigerants overcomes the need to remove... | |
| Quick Connector for filling gas cylinders 3,000 psi (200 bar) with external thread (with or without a residual pressure valve) The WEH® Connector type TW57 for CGA gas cylinder... | |
| Quick Connector for filling gas cylinders 4,300 psi (300 bar) with external thread (with or without a residual pressure valve) The WEH® Connector type TW57 for CGA gas cylinder... | |
| Quick Connector for filling gas cylinders 4,300 psi (300 bar) with internal thread (with or without a residual pressure valve) The WEH® Quick coupling type TW54 for CGA gas... | |
| Quick Connector for filling of gas cylinders with propane / butane The WEH® filling connector type TW59 is specifically designed for the filling of gas cylinders with propane and... | |
| Quick Connector for filling, testing and discharging of water from gas cylinders The WEH® Connector type TW117 simplifies testing of gas cylinders with water. Eliminating tedious screwing and unscrewing... | |
| Quick Connector for pressure testing difficult-to-access components with internal thread For pressure testing of components with internal threads with limited access, it is necessary to use test connectors with shaft... | |
| Quick Connector for pressure testing of gas cylinders with water The WEH® Quick Connector type TW17 offers time saving on pressure testing of gas cylinders by eliminating tedious manual... | |
| Quick release system for a quick and easy changeover of WEH® gas filling connectors to another type When changing over to gas cylinders having different cylinder valves, the filling... | |
| Triple Connector as a transport unit for lifting and carrying componenets with bores WEH also develops triple connectors for lifting and carrying components with several bores. Please contact us. | |
| WEH® Break-away coupling for 10,000 psi (700 bar) hydrogen fueling stations (DN 4 mm) The breakaway coupling type TSA1 H2 70 MPa offers additional safety for your fuelling... | |
| WEH® Connector for pressure and function tests on components with internal threads The WEH® TW17 is designed for sealing female thread applications. The higher the test pressure the... | |
| WEH® Inline break-away coupling for hydrogen car fueling stations (DN 8 mm) A new Inline break-away coupling type TSA2 H2 is now available, which is installed inbetween the... | |
| Connection directly to the standard threads of the cylinder valves Quick connection in seconds without hand tightening Improves operational safety and ergonomics | |
| The break-away coupling type TSA1 H2 (car) offer additional safety for your fueling station. The coupling consists of a receptacle and a nozzle which are installed between the dispenser... | |
| The break-away coupling type TSA5 H2 (bus/truck) offer additional safety for your fueling station. The coupling consists of a receptacle and a nozzle which are installed between the dispenser... | |
| The TW152 makes for easy, efficient and safe filling of oxygen cylinders and offers ease of operation. Simply place the connector onto the male thread of the cylinder valve and... | |
| The WEH® TSA6 H2 Inline Breakaway Coupling which is installed inbetween the filling and venting hoses, is also available for bus and truck fueling stations. In the event of accidental... | |
| The WEH® TW111 Quick Connector is the ideal tool for filling refrigerants. Just push to connect and the pressure-tight connection to the Schrader port UNF 7/16“ –20 male thread... | |
| The WEH® TW17H Quick Connect is designed for sealing standardized female thread applications without wrench tightening or thread sealants. The higher the test pressure the tighter the WEH® Quick Release... | |
| The WEH® TW17P Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of... | |
| The WEH® TW17V Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of... |