WEH Technologies Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Check valve for hydrogen cars With this product WEH offers an advanced, high performance check valve for use with gaseous hydrogen (CGH 2). The check valve system is designed... | |
| CNG Check valve for cars and fueling stations With the type TVR1 CNG WEH® offers an advanced, high performance check valve for use with natural gas. The check valve... | |
| High pressure valve for inert gases up to 6,000 psi (420 bar) The high pressure valve type TV17GO is designed as a shut-off valve for pressurized gases. The compact design... | |
| High pressure valve with automatic venting and check valve for inert gases up to 6,000 psi (420 bar) The Block & Bleed high pressure valve type TV17GER is also designed... | |
| High pressure valve with automatic venting for inert gases up to 6,000 psi (420 bar) The high pressure valve type TV17GE is designed as a shut-off valve for pressurized gases. | |
| High pressure valve with check valve for inert gases up to 6,000 psi (420 bar) The high pressure valve type TV17GR is designed as a shut-off valve for pressurized gases. | |
| High-Performance Check Valve for buses and trucks (DN 12 mm) Type TVR5 CNG is the largest of our check valves. It is most efficient and developed specifically for CNG buses... | |
| High-Performance Check Valve for hydrogen for use with cars (DN 4 mm) With this product WEH offers a high performance check valve for use with hydrogen cars of the latest... | |
| High-performance check valve for use with liquid media and air pressure These brass check valves are specially designed for hydraulic and pneumatic applications in plant engineering and are well proven... | |
| High-performance check valves for use with liquid and gaseous media For many years we have been a preferred supplier for a wide range of industries with our check valve range. | |
| High-performance check valves with metal seals for use with liquid media The series of check valves in carbon steel are especially designed for oil and hydraulic applications for use in... | |
| Hydrogen check valve for buses and trucks (DN 12 mm) WEH TVR5 H2 is the largest of our check valves. It is most efficient and developed specifically for hydrogen... | |
| Vacuum pressure relief module for vacuum pump protection The vacuum pressure relief module is used to protect the vacuum pump from excess pressure. Even in cases of rapid pressure rises... | |
| Vacuum pressure relief module for venting to the outside for vacuum pump protection The TVS21 vacuum pressure relief module is used to protect the vacuum pump from excess pressure. The... |